- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Voltage - Working | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4114R-2-392 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 3.9kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | - | 2W | - | - | - | 3.43mm | 100V | 2.54mm | 7731 | - | - | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 3900Ohm | - | - | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-07200RL Yageo | 7544 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 8 | - | 25V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC158TJR-0747KL Yageo | 4024 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 310mW | 25V | TR, PAPER, 7/13 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 25V | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | - | - | Bussed | 62.5mW | 0.0625W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 4114R-1-153 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | - | - | - | 7 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-2-471 Bourns Inc. | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | - | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | - | - | 2W | - | - | - | - | 50V | - | 3051 | - | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() YC164-JR-0751KL Yageo | 30344 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 0612 | - | 16W | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-2-472LF Bourns Inc. | 22 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 4.7kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | - | 1.27mm | - | - | 50V | - | 2239 | - | - | 13 | Bussed | 80mW | 0.08W | - | - | - | - | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-073K3L Yageo | 9014 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-272 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | - | - | 2W | - | - | - | 3.43mm | - | - | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | - | 8.89mm | 0.350 8.89mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4114R-1-224 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-JR-07180KL Yageo | 430 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC248-JR-0720KL Yageo | 6 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-JR-071K5L Yageo | 14 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 628B472TR4 BI Technologies | 8925 | - | Datasheet | - | - | Surface Mount | - | DIP | - | - | - | 15 | - | - | Strip | - | - | - | 2% | e2 | yes | - | - | 16 | Gull Wing | EAR99 | 100 ppm/°C | 4.7kOhm | Tin/Silver (Sn/Ag) | 125°C | -55°C | Thick Film | - | - | 8533.21.00.10 | 1.28W | 50V | TR, EMBOSSED PLASTIC, 13 INCH | 1 | 1.27mm | 5.59mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | 1.27mm | - | - | - | - | 2244 | 70°C | 160mW | - | Bussed | 160mW | - | - | - | 50V | 2.286mm | - | 11.3mm | 5.59mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EXB-34V393JV Panasonic Electronic Components | 5 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 39kOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 4 | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-24V680JX Panasonic Electronic Components | 14569 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 68Ohm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1010 | 0.063W | 0404 | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V102JV Panasonic Electronic Components | 6739 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | 0603 | - | - | - | - | - | - | - | 63mW | 2 | Isolated | 62.5mW | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC122-FR-07100KL Yageo | 16002 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | 670μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1010 | - | 0404 | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V682JV Panasonic Electronic Components | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-471LF Bourns Inc. | 2119 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | - | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | - | 1W | - | - | - | 3.43mm | - | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free |