- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Manufacturer Package Identifier | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Second/Last Element Resistance | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC164-FR-078R2L Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 8.2Ohm | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-0773K2L Yageo | 3190 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 73.2kOhm | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-0775RL Yageo | 14 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 200V | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-077K5L Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 200V | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-2-682LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | 15 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 6.8kOhm | Matte Tin (Sn) | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | 4116R | - | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-FR-076K8L Yageo | 66 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-075K6L Yageo | 30 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | DDRAM, SDRAM | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AF124-JR-070RL Yageo | 30 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | ANTI-SULFUR | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSC10A0110K0GEK Vishay Dale | 2239 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2007 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | 4.95mm | 0.195 4.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-684J4LF Bourns Inc. | 5 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 680kOhm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 0.125W | - | 500μm | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT30R0 Stackpole Electronics Inc | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | - | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-330LF Bourns Inc. | 2128 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | 1.13W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | 100V | - | - | - | 2.54mm | - | 3.43mm | - | 10MOhm | - | - | 8 | Bussed | 200mW | 0.2W | - | - | - | 5.08mm | 0.200 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EXB-V8V220JV Panasonic Electronic Components | 20 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY10-271J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 270Ohm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 2010 | 0.125W | 0804 | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-AP2-223LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 500mW | - | AMMO PACK | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | - | 0.5W | - | - | - | 3.3mm | 100V | - | - | - | 2 | Isolated | 300mW | 0.3W | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT10-000J4LF Bourns Inc. | 13810 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2004 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | 250 ppm/°C | 0.0Ohm | - | - | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 2010 | 0.25W | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4612X-104-181/391L Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 180Ohm 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.5W | - | - | 10 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | Not | - | - | - | - | - | - | - | 3.3mm | 100V | - | - | - | 20 | Dual Terminator | 200mW | 0.2W | - | 180Ohm | 390Ohm | - | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-472J4LF Bourns Inc. | 10000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 4.7kOhm | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT16-1002F4LF Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | CAT16-F4 | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | - | - | - | 600μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-240J8LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | EAR99 | ±200ppm/°C | 24Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3816 | 0.031W | 1506 | - | - | - | 25V | - | 0615 | - | 8 | Isolated | 62.5mW | 0.031W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - |