- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310R-101-332LF Bourns Inc. | 14 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | 100V | -55°C~125°C | Bulk | 2008 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-270LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 27Ohm | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 1.27mm | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT16-562J8LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 5.6kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.062W | - | - | - | - | 50V | 0625 | - | 8 | Isolated | 62.5mW | 0.062W | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-101LF Bourns Inc. | 20 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | - | 6 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 100Ohm | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | 0.75W | - | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY16-1801F4LF Bourns Inc. | 21 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.8kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-821J4LF Bourns Inc. | 1540 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 820Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V102JV Panasonic Electronic Components | 30000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 600μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4310R-R2R-103LF Bourns Inc. | 974 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | 5 | 100V | -55°C~125°C | Tube | 2007 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm 20kOhm | - | - | - | - | 1.25W | 100V | - | - | 2.54mm | 2.16mm | - | - | - | 4310R | Not | - | - | - | - | - | - | - | - | - | - | - | 16 | R2R Ladder | 125mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4820P-T01-330LF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±250ppm/°C | 33Ohm | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.6W | - | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | - | - | - | - | 1.27mm | - | - | 50V | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-500 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | - | Active | 1 (Unlimited) | - | SIP | EAR99 | ±100ppm/°C | 50Ohm | Tin (Sn) | - | - | - | 1W | - | - | - | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | - | - | - | 2.54mm | - | - | - | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MSP08A031K00GEJ Vishay Dale | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | 100V | -55°C~125°C | Tube | - | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1W | - | 2.54mm | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-272LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | 15 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 2.7kOhm | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-563LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | 15 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 56kOhm | Matte Tin (Sn) | - | - | - | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | - | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-T02-103LF Bourns Inc. | 29 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 13 | - | -55°C~125°C | Tube | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 10kOhm | - | Automotive AEC-Q200 | - | - | 1.12W | - | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | - | - | - | - | 50V | 2239 | - | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-T01-331LF Bourns Inc. | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | 1 | - | -55°C~125°C | Tube | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 330Ohm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.6W | - | - | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | - | - | - | - | - | - | 1.27mm | - | - | 50V | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4116R-1-131LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 130Ohm | - | - | - | - | 2.25W | - | - | 8 | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | - | - | 3.43mm | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-2-512LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 15 | - | -55°C~125°C | Tube | 2002 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 5.1kOhm | - | - | - | 8533.21.00.60 | 2.25W | - | - | 1 | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | - | - | - | 3.43mm | 100V | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-0722KL Yageo | 20000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 1005 | - | 0402 | - | - | - | 25V | - | - | 4 | Isolated | - | 0.0625W | - | 450μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-224 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 15 | - | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-2-822LF Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | 15 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 8.2kOhm | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | - | ROHS3 Compliant | Lead Free |