- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC122-JR-0720KL Yageo | 47 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC248-JR-07120RL Yageo | 35 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | EAR99 | ±200ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-101-223 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V510JX Panasonic Electronic Components | 3119 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 51Ohm | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | 1005 | 0.031W | 0402 | - | - | - | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4308M-102-154LF Bourns Inc. | 40 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 150kOhm | - | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | - | - | - | 100V | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-331LF Bourns Inc. | 40 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308M | Not | - | - | - | - | - | - | - | 100V | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-0782RL Yageo | 14 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 200V | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSC10A03220RGEK Vishay Dale | 800 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 220Ohm | - | - | - | - | - | - | 1.25W | - | - | 5 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 3.3mm | 100V | - | - | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310M-104-181/391L Bourns Inc. | 31 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 180Ohm 390Ohm | - | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | - | - | 3.43mm | - | - | 9808 | - | 16 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | - | 0.250 6.35mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4613X-101-103LF Bourns Inc. | 546 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 13-SIP | FLAT | 13 | - | 12 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 1.298Lx0.098W 32.97mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 13 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.10.00.57 | 1.63W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4613X | Not | - | - | - | - | 2.49mm | - | 3.3mm | - | - | - | - | 12 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308H-102-561LF Bourns Inc. | 31 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 560Ohm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | - | - | - | - | - | 100V | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-34V473JV Panasonic Electronic Components | 18794 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 47kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | 50V | - | - | 63mW | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-561J4LF Bourns Inc. | 21 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2002 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 560Ohm | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-331LF Bourns Inc. | 30 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | 0.75W | - | 2.54mm | - | - | - | - | - | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC122-FR-0780R6L Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 80.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SOMC160115K0GEA Vishay Dale | 40 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 15kOhm | - | 150°C | -55°C | - | - | - | 1.2W | 50V | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 4310M-101-471 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | 1.5W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-R2R-253LF Bourns Inc. | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 25kOhm 50kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | - | - | - | - | 16 | R2R Ladder | 125mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4416P-1-105 Bourns Inc. | 31 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | - | 3041 | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RAVF164DFT75R0 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.25W | 1206 | - | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - |