- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC248-FR-0791RL Yageo | 46 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | - | 16 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 91Ohm | - | 155°C | -55°C | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 3.9878mm | 1.6002mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-JR-0751KL Yageo | 24 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC324-JK-07220KL Yageo | 14 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 200V | 2013 | - | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-820LF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | 2.54mm | 3.3mm | - | - | - | - | 5 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC164-FR-073K9L Yageo | 1710 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | DDRAM, SDRAM | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC164-FR-072K2L Yageo | 4030 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 50V | 3216 | - | 1206 | - | - | - | 0613 | - | - | - | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 4114R-3-331/681LF Bourns Inc. | 37 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 330Ohm 680Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 2.54mm | 7.87mm | - | - | - | 4114R | Not | - | - | - | - | - | - | - | - | - | - | 24 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | 19.43mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-104-391/561 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 390Ohm 560Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4310R | - | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AF124-JR-071KL Yageo | 30 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 1kOhm | - | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-105J4LF Bourns Inc. | 989888 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 1MOhm | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-33R0F8LF Bourns Inc. | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.062W | - | - | - | 50V | 0625 | - | - | 8 | Isolated | 62.5mW | 0.062W | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-821J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 820Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-820 Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 82Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 100V | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | 0.75W | - | 2.54mm | - | - | 5808 | - | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-102-124LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | 3.3mm | - | - | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT16-683J4LF Bourns Inc. | 14 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 68kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.062W | - | 800μm | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRA06E0831K00JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | 63mW | 50V | TR, 7 INCH | 4 | 800μm | 1.5mm | - | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | 800μm | - | 50V | 0612 | - | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | Unknown | ROHS3 Compliant | Exempt | ||
![]() 4308R-102-684LF Bourns Inc. | 2177 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 680kOhm | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 1W | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4608X-101-271LF Bourns Inc. | 48 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | 3.3mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY16-2002F4LF Bourns Inc. | 7917 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 20kOhm | - | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25-333JALF Bourns Inc. | 5 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 33kOhm | - | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.0625W | - | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - |