- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC124-FR-0710KL Yageo | 150201 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4420P-2-331LF Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 19 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | 2W | - | - | - | - | 50V | 3051 | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-392 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | - | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 3.9kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-161LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 160Ohm | - | - | - | - | - | - | 2W | - | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 0.25W | - | - | - | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | - | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-274LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | - | 1 | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 270kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T04-103 Bourns Inc. | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | - | - | - | - | 50V | -55°C~125°C | Tube | 2006 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | 1.27mm | - | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | - | 2.904mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-564LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | - | 1 | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 560kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-333LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | - | 13 | - | - | - | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 33kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | - | 7731 | - | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606H-101-104LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | - | - | - | -55°C~125°C | Bulk | 1996 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | - | - | 8.89mm | 0.350 8.89mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4420P-2-472LF Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 19 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | 2W | - | - | - | - | 50V | 3051 | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | - | 2.9972mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-2-332LF Bourns Inc. | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | 15 | - | - | - | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 3.3kOhm | - | 125°C | -55°C | - | - | - | 2.25W | 100V | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | 2.54mm | 16 | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | - | - | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY10-471J2LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±250ppm/°C | 470Ohm | - | - | - | - | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 2 | 1mm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1010 | 0.063W | 0404 | 500μm | - | - | - | - | - | 2 | Isolated | - | 0.031W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-913J4LF Bourns Inc. | 5 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 91kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-7R5J4LF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 7.5Ohm | - | 125°C | -55°C | - | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | - | CAY10 | Not | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 457.2μm | 0.018 0.45mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() SM104RD-0015E Ohmite | In Stock | - | - | - | - | - | Through Hole | 3-SIP | - | 3 | - | Ohmite | - | Bulk | Active | Non-Compliant | - | -55°C ~ 110°C | - | - | Slim-Mox Divider | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Voltage Divider | 1W | - | - | 1M, 1.001G | - | - | - | - | - | - | - | - | - | - | ||
![]() CRA04S08322R0JTD Vishay Dale | In Stock | - | Datasheet | 30 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | - | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 50V | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | No | - | ROHS3 Compliant | Exempt | ||
![]() YC164-JR-07270KL Yageo | 110 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 270kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | 8 | - | 50V | 0612 | 62.5mW | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-FR-074K7L Yageo | 150201 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT16-4701F4LF Bourns Inc. | 4909 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 4.7kOhm | - | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V331JV Panasonic Electronic Components | 24216 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 330Ohm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |