- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | ELV | Max Current Rating | Hold Current | Trip Current | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW060361K9FKEA Vishay | In Stock | - | - | - | - | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 61.9 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | - | Lead Free | ||
![]() CRCW060356K2FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 56.2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | - | Not | - | 0603 | - | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW06036K80FKEA Vishay | 2581 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.8 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | - | Not | - | 0603 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW2512150KJNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 150 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | - | 2512 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | Unknown | Lead Free | ||
![]() CRCW08054M70FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 4.7 MΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | - | Not | - | 0805 | - | - | - | - | - | - | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW08051K00FKEA Vishay | 113837 |
| - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | - | Not | - | 0805 | - | - | - | - | - | - | - | - | 450 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW08053K00FKEA Vishay | 836 |
| - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 3 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | - | Not | - | 0805 | - | 150 V | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW06035K10FKEA Vishay | 34824 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 5.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | - | Not | - | 0603 | - | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603100KJNEA Vishay | 1442 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 100 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | - | Not | - | 0603 | - | 75 V | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW04021R00FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | - | Not | 1005 | 0402 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() RXE065-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Radial | Non-Compliant | - | - | - | - | Tape & Reel | - | - | Radial | - | - | 85 °C | -40 °C | - | - | - | - | 40 A | - | - | - | 72 V | - | Compliant | 40 A | 650 mA | 1.3 A | - | - | - | - | - | - | - | - | ||
![]() CRCW0603357KFKEA Vishay | 5000 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | - | 1 % | 2 | Solder | 100 ppm/°C | 357 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | - | Not | 0603 | 0603 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW0603620RFKEA Vishay | 19497 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 620 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | - | Not | - | 0603 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW06035K60JNEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 5.6 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | - | Not | 0603 | 0603 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW040230K0JNED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | - | - | 50 V | 50 V | Cut Tape | 5 % | 2 | - | 200 ppm/°C | 30 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | - | Not | - | 0402 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW201073R2FKEF Vishay | In Stock | - | - | Tin | Surface Mount | - | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 400 V | 400 V | Tape & Reel (TR) | 1 % | 2 | SMD/SMT | 100 ppm/°C | 73.2 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | - | Not | - | 2010 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 700 µm | 5 mm | 2.4892 mm | No | - | Lead Free | ||
![]() TNPW1206-9092B-T9RT1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW2010316RFKEF Vishay | In Stock | - | - | Tin | - | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 400 V | 400 V | - | 1 % | 2 | - | 100 ppm/°C | 316 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | - | - | - | - | 2010 | - | - | - | - | - | - | - | Automotive AEC-Q200 | 700 µm | 5.0038 mm | 2.5 mm | No | - | Lead Free | ||
![]() WSL2010R0800FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 200 mV | 200 mV | 200 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 80 mΩ | 170 °C | -65 °C | Metal Element | 500 mW | 500 mW | 2.54 mm | - | - | - | 2010 | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() LRC-LRF2010LF-01-R015-F International Resistive | In Stock | - | Datasheet | - | - | 2 | - | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | - | 1 % | 2 | SMD/SMT | 300 ppm/°C | 15 mΩ | 150 °C | -55 °C | Thick Film | 1 W | 1 W | 2.64 mm | - | Not | 5025 | 2010 | - | - | - | - | - | - | 150 °C | - | 840 µm | 5.2324 mm | 2.6416 mm | - | - | Lead Free |


Product
Brand
Articles
Tools