- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSBS8518L1000JK Vishay | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3307 | Compliant | 8533290000 | - | - | Bulk | 5 % | - | SMD/SMT | 225 ppm/°C | 100 µΩ | 170 °C | -65 °C | Metal Element, Metal Oxide, Metal Strip | 36 W | 36 W | - | - | 8518 | 3307 | - | - | 3 mm | 85 mm | 18 mm | - | Unknown | Lead Free | ||
![]() WSL25121L000JEA Vishay | In Stock | - | Datasheet | Tin | - | 2512 | - | - | 2512 | Compliant | - | - | - | Tape and Reel | 5 % | - | SMD/SMT | 275 ppm/°C | - | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | No | - | Lead Free | ||
![]() WSL25122L500FEA Vishay | In Stock | - | Datasheet | Tin | - | 2512 | - | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | Tape and Reel | 1 % | - | SMD/SMT | 275 ppm/°C | 2.5 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | No | - | Lead Free | ||
![]() CRCW2512249RFKEG Vishay | In Stock | - | Datasheet | Tin | - | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 249 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.15 mm | No | Unknown | Lead Free | ||
![]() WSL12065L000FEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 110 ppm/°C | 5 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Moisture Resistant | - | - | - | No | Unknown | Lead Free | ||
![]() WSLP59312L000FEA Vishay | In Stock | - | Datasheet | - | - | - | - | - | 5931 | Compliant | - | - | - | - | 1 % | 2 | - | 75 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 7 W | 7 W | - | - | 1577 | 5931 | - | Moisture Resistant | 508 µm | 15.0114 mm | 7.747 mm | - | Unknown | - | ||
![]() CRCW2010301KFKEF Vishay | In Stock | - | Datasheet | Tin | - | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 400 V | 400 V | Tape & Reel | 1 % | 2 | SMD/SMT | 100 ppm/°C | 301 kΩ | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | - | - | - | 2010 | - | Automotive AEC-Q200 | 700 µm | 5.0038 mm | 2.4892 mm | No | - | Lead Free | ||
![]() CRCW060347R0JNEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 47 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW060324R9FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 24.9 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW04023K30JNED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | - | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 3.3 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | 0402 | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW06032R20FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.2 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | 1608 | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW040231K6FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 31.6 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW08052K20FKEA Vishay | 6216 |
| Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW1206825RFKEA Vishay | 2620 |
| Datasheet | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 825 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() RCA0603100RFKEA Vishay | In Stock | - | Datasheet | Tin | - | - | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | - | 100 ppm/°C | 100 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | 1608 | 0603 | - | Anti-Sulfur, Automotive AEC-Q200 | 508 µm | 1.5494 mm | 838.2 µm | No | No SVHC | - | ||
![]() CRCW12069K10FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 9.1 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CRCW120643K0FKEA Vishay | In Stock | - | Datasheet | - | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 43 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | - | Unknown | Lead Free | ||
![]() CRCW06032K00FKEA Vishay | 13420 |
| Datasheet | Lead, Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW120649K9FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 49.9 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW06031K10FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free |