- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Voltage - Working | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT0603BRD07150KL Yageo | 4160 | - | Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 150kOhm | - | - | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06034K99FKEAHP Vishay Dale | 134418 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.99kOhm | - | - | - | Thick Film | 0.25W 1/4W | RATED AC COLTAGE(V): 75 | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SM4124DT442R Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 442Ohm | Matte Tin (Sn) | - | - | Wirewound | 2W | - | - | - | TR, PLASTIC, 13 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 2W | - | 50V | - | - | Moisture Resistant, Pulse Withstanding | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RMCF0805FT1R00 Stackpole Electronics Inc | 353363 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07232RL Yageo | 626301 |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 232Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPJ511 ROHM Semiconductor | 768543 |
| Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 510Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | TS 16949 | - | 1608 | 0.1W | 0603 | 50V | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL0603R0250FEA Vishay Dale | 3906 |
| Datasheet | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 25mOhm | - | - | - | Metal Element | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | 0.05V | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 457.2μm | 0.021 0.53mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0711RL Yageo | 945544 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251212R0JNEG Vishay Dale | 2007 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 12Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 6432 | 1W | 2512 | - | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRF2512-FX-R005ELF Bourns Inc. | In Stock | - | Datasheet | - | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~170°C | Cut Tape (CT) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5mOhm | Tin (Sn) | - | - | Metal Element | - | PRECISION | 2W | 100mV | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | CRF2512 | - | - | - | - | 2W | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WSR2R2500FEA Vishay Dale | 4546 |
| Datasheet | 7 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | - | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 250mOhm | Tin/Silver (Sn/Ag) | - | - | Metal Element | - | - | 2W | 700mV | TR, EMBOSSED PLASTIC, 13 INCH | 2W | 6.98mm | Chip | FIXED RESISTOR | - | Not | - | - | - | 2W | 4527 | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR1206-FX-2201ELF Bourns Inc. | 2650 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RC0402FR-0780R6L Yageo | 762637 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 80.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-0749R9L Yageo | 679203 |
| Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 49.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-07820RL Yageo | 495810 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 200V | 3216 | - | 1206 | - | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-0742K2L Yageo | 1270 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 42.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-07105KL Yageo | 18536 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 105kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H1JTTD1001F KOA Speer Electronics, Inc. | 2061 | - | Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-1310KL Yageo | 35413 | - | - | 15 Weeks | Lead, Tin | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | 2011 | - | - | 1% | e3 | yes | Active | - | 2 | SMD/SMT | - | 100 ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR, Paper, 13 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | 70°C | 50V | - | - | - | 1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ERJ-2RKF51R1X Panasonic Electronic Components | 366565 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51.1Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | - | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 |