- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Impedance | Forward Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW201075R0FKEF Vishay Dale | 26832 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75Ohm | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805JR-075K6L Yageo | 5000 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2017 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PMR100HZPFV3L00 ROHM Semiconductor | 35200 | - | Datasheet | 10 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 2W | - | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 2W | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.019 0.47mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402JR-0756RL Yageo | 546933 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 50V | - | - | 0402 | - | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-0712RL Yageo | 685883 |
| Datasheet | 33 Weeks | - | Through Hole | 0603 (1608 Metric) | - | WRAPAROUND | - | 4.535924g | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | 90Ohm | 1.5V | Moisture Resistant | 500μm | 0.022 0.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07105RL Yageo | 671485 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 105Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07249KL Yageo | 48033 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 249kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402510RFKED Vishay Dale | 949932 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510Ohm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0745K3L Yageo | 1756 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 45.3kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | 50V | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-07316KL Yageo | 900 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 316kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESR03EZPJ152 ROHM Semiconductor | 40000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 1608 | - | 0603 | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-071K05L Yageo | 22 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.05kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-078R2L Yageo | 928277 |
| Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 8.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 150V | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AC0201JR-070RL Yageo | 40000 | - | Datasheet | 24 Weeks | - | - | 0201 (0603 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.024Lx0.012W 0.60mmx0.30mm | Jumper | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 0Ohm | - | Thick Film | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RT0402BRD0715KL Yageo | 10000 | - | Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | - | Moisture Resistant | 350μm | 0.014 0.35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL0805FR-7W0R068L Yageo | 2920 |
| Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | 150V | -55°C~125°C | Tape & Reel (TR) | 2008 | RL | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±1000ppm/°C | 68mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 150V | TR, Paper, 7 Inch | 250mW | - | Chip | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW04023K16FKED Vishay Dale | 32201 |
| Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.16kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | RATED AC COLTAGE(V): 50 | 63mW | 50V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0402 | - | - | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07294RL Yageo | 773116 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 294Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | - | 0.1W | 0603 | 75V | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3EKF5601V Panasonic Electronic Components | 40000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.6kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF4992 ROHM Semiconductor | 90000 | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 49.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |