- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603JR-07180KL Yageo | 5000 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | 50V | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-6ENF3301V Panasonic Electronic Components | 130000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION, STANDARD: IEC60115-8 | 125mW | 150V | TR, PUNCHED, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW25121R00FKTG Vishay Dale | 1474 |
| Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | 2 | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1Ohms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | 1W | 3.15mm | - | - | Not | - | 6432 | - | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | 6.3mm | 3.1496mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() ERJ-6BWFR100V Panasonic Electronic Components | 14 |
| Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | HIGH PRECISION, IEC60115-8 | - | - | TR, PUNCHED, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Automotive AEC-Q200, Current Sense | - | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-07390KL Yageo | 16591 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 390kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021K13FKED Vishay Dale | 22498 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.13kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402178KFKED Vishay Dale | 41784 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 178kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402294RFKED Vishay Dale | 874178 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 294Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0751K1L Yageo | 10993 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 51.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-073M3L Yageo | 4167 | - | Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.3MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 200V | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CR0805-JW-221ELF Bourns Inc. | 470988 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 220Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL0402FR-070R1L Yageo | 70000 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RL | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±800ppm/°C | 100mOhm | - | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 63mW | 100V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 100V | 1005 | - | 0402 | 0.0791V | Automotive AEC-Q200, Current Sense, Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-071R1L Yageo | 672530 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RC2010FK-0715RL Yageo | 1668000 |
| Datasheet | 33 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-071K18L Yageo | 90 | - | Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.18kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW02012K00FNED Vishay Dale | 630 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AC0805JR-071KL Yageo | 20910 | - | Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL12067L000FEA18 Vishay Dale | 3593 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | 1206 | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL-HP | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 7mOhms | - | 170°C | -65°C | Metal Element | 0.5W 1/2W | - | 250mW | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-071K91L Yageo | 83030 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.91kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0201FR-07124KL Yageo | 8914 | - | Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 124kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - |