- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-2RKF5600X Panasonic Electronic Components | 50000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 560Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() AC1206FR-07442RL Yageo | 856021 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 442Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0402FR-07274KL Yageo | 10000 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 274kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251256R0FKEG Vishay Dale | 17279 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206JR-073RL Yageo | 339866 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | - | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0805FR-07100KL Yageo | 27293 | - | Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0716K9L Yageo | 176304 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16.9kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0718RL Yageo | 838287 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1005 | - | 0402 | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12061K00FKEAE6 Vishay | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | CRCW-EN802 | - | 1% | e3 | - | - | - | 2 | - | EAR99 | 100 ppm/°C | 1kOhm | - | 125°C | -55°C | Thick Film | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 0.25W | - | 200V | 70°C | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() RC1206JR-076R8L Yageo | 488060 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 6.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX2000 ROHM Semiconductor | 304730 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 200Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-0712K1L Yageo | 207 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-07220RL Yageo | 466167 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805JR-0775KL Yageo | 1289 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RCWE2512R560FKEA Vishay Dale | 8872 |
| Datasheet | 10 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RCWE | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 560mOhm | - | - | - | Thick Film | - | ANTI-SULFUR | - | 2W | - | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 2W | 2512 | 1.0583V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC2010FK-0710RL Yageo | 300 | - | Datasheet | 33 Weeks | Lead, Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | 750mW | 200V | TR, Embossed, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | 200V | 5025 | 0.75W | 2010 | - | - | Moisture Resistant | 700μm | 0.026 0.65mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF3000X Panasonic Electronic Components | 9061 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 300Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0749K9L Yageo | 3397 | - | Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 49.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-0711K3L Yageo | 40000 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0603FR-078K06L Yageo | 12358 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.06kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 |