- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0805620RFKEA Vishay Dale | 446840 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 620Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206JR-0712RL Yageo | 933601 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 12Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | 200V | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1210750RJNEA Vishay Dale | 6947 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 750Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP7501F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 7.5kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07143KL Yageo | 88523 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 143kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3GEYJ301V Panasonic Electronic Components | 806901 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 300Ohm | - | - | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603JR-0716KL Yageo | 3631 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2010JK-071K2L Yageo | 4000 |
| Datasheet | 33 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 33.991078mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.2kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040210K7FKED Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10.7kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0710K7L Yageo | 88552 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-075R1L Yageo | 302236 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 5.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-P14J1R0U Panasonic Electronic Components | 5197 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | -100/ +600ppm/°C | 1Ohm | - | - | - | Thick Film | 0.5W 1/2W | STANDARD: IEC60115-8 | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | 2.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 600μm | 0.028 0.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1000F KOA Speer Electronics, Inc. | 468672 |
| Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC1206FR-071RL Yageo | 340265 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603357KFKEA Vishay Dale | 38593 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 357kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF1801X Panasonic Electronic Components | 17877 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.8kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0805FT10M0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 10MOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | 2mm | 1.2446mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-07243RL Yageo | 940474 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 243Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402365KFKED Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 365kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25125R10JNEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±200ppm/°C | 5.1Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |