- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-3GEYJ473V Panasonic Electronic Components | 50000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | 75V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 47kOhm | - | - | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3GEYJ202V Panasonic Electronic Components | 41544 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2kOhm | - | - | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1000F KOA Speer Electronics, Inc. | 270 | - | Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT1206BRD07220KL Yageo | 20000 |
| Datasheet | 24 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 16.187578mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.122Lx0.063W 3.10mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | HIGH PRECISION | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | 650μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC1206FR-074K64L Yageo | 1545 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.64kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR50JZHJ000 ROHM Semiconductor | 40000 | - | Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | Jumper | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | 0Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | RATED CURRENT: 3A | 500mW | 200V | TR, Embossed, 7 Inch | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 5025 | 0.5W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0784K5L Yageo | 10000 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 84.5kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0728R7L Yageo | 906121 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 28.7Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-07182KL Yageo | 9845 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 182kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | 150V | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2GEJ133X Panasonic Electronic Components | 10940 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 13kOhm | - | - | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-07280RL Yageo | 822671 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 280Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-074R99L Yageo | 2651 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.99Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-0712K7L Yageo | 1191 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 12.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW1206287RFKEA Vishay Dale | 832050 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 287Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0402BRD07100RL Yageo | 400 |
| Datasheet | 24 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 350μm | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSL2010R0250FEA18 Vishay Dale | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2001 | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 25mOhm | - | - | - | Metal Element | 1W | - | 500mW | - | TR, Embossed Plastic, 7 Inch | - | 2.54mm | Rectangular | FIXED RESISTOR | Not | - | 5025 | 1W | 2010 | 0.1581V | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERA-3AEB393V Panasonic Electronic Components | 150000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2006 | ERA-3A | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 39kOhm | - | - | - | Thin Film | 0.1W 1/10W | STANDARD: IEC60115-8 | 100mW | 75V | TAPE, PUNCHED | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-074K99L Yageo | 62905 | - | Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.99kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2512FK-071R2L Yageo | In Stock |
| Datasheet | 33 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | RC2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.2Ohm | - | - | - | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RC0402FR-072R2L Yageo | 679945 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |