- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206FR-07604KL Yageo | 25672 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 604kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RT0402BRD0724KL Yageo | 10000 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | - | 350μm | 0.014 0.35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RT0402BRD0710RL Yageo | 10000 | - | Datasheet | 24 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 350μm | 0.014 0.35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H2HTTE43R2F KOA Speer Electronics, Inc. | 23 | - | Datasheet | 6 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 43.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-07274RL Yageo | 522130 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 274Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-2RKF1103X Panasonic Electronic Components | 96252 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 110kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402JR-073KL Yageo | 9958 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 350μm | 0.016 0.40mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-07910KL Yageo | 9850 |
| Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 910kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | 150V | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040275R0FKEDHP Vishay Dale | 35374 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75Ohm | - | Thick Film | 0.2W 1/5W | RATED AC COLTAGE(V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | 125mW | 500μm | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 300μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040282K0FKED Vishay Dale | 154570 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 82kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0805FT12K1 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 12.1kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-07140KL Yageo | 5000 | - | Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 140kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC2512FK-0712KL Yageo | 33 |
| Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | RC2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() CSR1206FKR500 Stackpole Electronics Inc | 22 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CSR | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 500mOhm | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | 1.55mm | - | FIXED RESISTOR | Not | - | 3216 | 0.5W | 1206 | - | Current Sense | 660.4μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF1206JT10K0 Stackpole Electronics Inc | 2083 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT69R8 Stackpole Electronics Inc | 436714 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 69.8Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RT0402BRD0721K5L Yageo | 9856 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 21.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | 350μm | 0.014 0.35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0603FT1M54 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.54MOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ362 ROHM Semiconductor | 20000 | - | Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805100KFKEB Vishay Dale | 7123 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | - | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |