- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW251290K9FKEG Vishay Dale | 10 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 90.9kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERA-2AEB753X Panasonic Electronic Components | 100 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 793.786648μg | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERA-2A | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 75kOhm | - | - | - | Thin Film | 0.063W 1/16W | STANDARD: IEC60115-8 | 63mW | 25V | TR, PUNCHED | 63mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX4701 ROHM Semiconductor | 10000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805FR-0747KL Yageo | 88849 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04027R68FKED Vishay Dale | 32729 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 7.68Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0727R4L Yageo | 659287 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 27.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-8GEYJ121V Panasonic Electronic Components | 704474 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 120Ohm | - | - | - | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-8BWFR015V Panasonic Electronic Components | 5499 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2002 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 15mOhm | - | - | - | Thick Film | - | HIGH PRECISION, IEC60115-8 | 500mW | - | TR, PUNCHED, 7 INCH | 1W | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | 1W | 1206 | - | Automotive AEC-Q200, Current Sense | 650μm | 0.030 0.75mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07430RL Yageo | 789136 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW060310M0JNEA Vishay Dale | 19210 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10MOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD11R0F KOA Speer Electronics, Inc. | 891203 |
| - | 8 Weeks | - | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 11Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0732R4L Yageo | 531737 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 32.4Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3EKF8872V Panasonic Electronic Components | 49681 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 88.7kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC2512FK-07100RL Yageo | 1770 |
| Datasheet | 24 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | RC2512 | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, Embossed, 7 Inch | 1W | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 6432 | 1W | 2512 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-076K19L Yageo | 10000 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.19kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0402FR-0775RL Yageo | 962259 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04025R10FKED Vishay Dale | 817295 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0793R1L Yageo | 649029 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 93.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW08059K31FKEA Vishay Dale | 34681 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.31kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06034R70FKEAHP Vishay Dale | 45308 | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 4.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | RATED AC COLTAGE(V): 75 | 250mW | - | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | 75V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |