- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4124DT221R Stackpole Electronics Inc | 19 |
| Datasheet | 28 Weeks | - | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 221Ohm | Matte Tin (Sn) | Wirewound | 2W | - | - | - | TR, PLASTIC, 13 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | - | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ERA-3AEB471V Panasonic Electronic Components | 1353 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | ERA-3A | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 470Ohm | - | Thin Film | 0.1W 1/10W | STANDARD: IEC60115-8 | 100mW | 75V | TAPE, PUNCHED | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF4702 ROHM Semiconductor | 110000 | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07866RL Yageo | 655266 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 866Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0766R5L Yageo | 857016 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 66.5Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3EKF5102V Panasonic Electronic Components | 188716 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07620KL Yageo | 187078 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 620kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AC0402JR-074K7L Yageo | 396732 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 381μm | 0.015 0.37mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-0711K5L Yageo | 378 |
| Datasheet | 24 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-07619RL Yageo | 504809 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 619Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3EKF1470V Panasonic Electronic Components | 622171 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 147Ohm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() RMCF0402FT121K Stackpole Electronics Inc | 78253 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 121kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW020110R7FNED Vishay Dale | 303266 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10.7Ohm | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPJ473 ROHM Semiconductor | 199900 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 47kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPJ154 ROHM Semiconductor | 10000 | - | Datasheet | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 150kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0730R1L Yageo | 764646 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07487KL Yageo | 20000 | - | Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 487kOhm | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-077K15L Yageo | 175000 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 7.15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251242R2FKEG Vishay Dale | 10364 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 42.2Ohm | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR1206-FX-15R0ELF Bourns Inc. | 543498 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - |