- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW040266R5FKED Vishay Dale | 385049 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 66.5Ohm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805412RFKEA Vishay Dale | 755315 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 412Ohm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-8GEYJ302V Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3kOhm | - | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0756K2L Yageo | 10000 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERA-2AED104X Panasonic Electronic Components | 360000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERA-2A | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 100kOhm | - | Thin Film | 0.063W 1/16W | STANDARD: IEC60115-8 | 63mW | 25V | TR, PUNCHED | 63mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805JR-07130RL Yageo | 4612 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 130Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PWR263S-20-7R50F Bourns Inc. | 91 |
| Datasheet | 6 Weeks | Copper, Tin | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 7.5Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | - | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | 4035 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1206FR-0782K5L Yageo | 72 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 82.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1206FR-079K09L Yageo | 91 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.09kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-07130RL Yageo | 806625 |
| Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 130Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CR0402-J/-7R5GLF Bourns Inc. | 835429 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -250/ +500ppm/°C | 7.5Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 350μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRCW060316K0FKEA Vishay Dale | 43898 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16kOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12064K42FKEA Vishay Dale | 2997 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.42kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206147KFKEA Vishay Dale | 10341 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 147kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-079M09L Yageo | 57505 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.09MOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, Paper, 7 Inch | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC1206FR-07392RL Yageo | 513984 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-07267RL Yageo | 801489 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 267Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402FT75R0 Stackpole Electronics Inc | 319478 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 75Ohm | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL1206FR-070R56L Yageo | 2987 | - | Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RL | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 560mOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-073K24L Yageo | 5000 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.24kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | No | - | ROHS3 Compliant | Lead Free | - |