- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW08058K66FKEA Vishay Dale | 21905 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 8.66kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07158RL Yageo | 965563 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 158Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | 50V | Moisture Resistant | 400μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERA-3AEB1693V Panasonic Electronic Components | 9558 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | ERA-3A | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 169kOhm | - | Thin Film | 0.1W 1/10W | STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 550μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805JR-0712KL Yageo | 10665 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 150V | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3GEYJ150V Panasonic Electronic Components | 331734 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 15Ohm | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-07825KL Yageo | 20013 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 825kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 300V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-078M2L Yageo | 10000 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.2MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RC0805FR-073M9L Yageo | 5546 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.9MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | - | 150V | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402143KFKED Vishay Dale | 18061 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 143kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC1206FR-077R5L Yageo | 512284 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 7.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010JT24R0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 24Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Plastic, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-0761R9L Yageo | 525370 |
| Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 61.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SM4124FT10R0 Stackpole Electronics Inc | 17 |
| Datasheet | 28 Weeks | Tin | Surface Mount | 4124 J-Lead | - | WRAPAROUND | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.429Lx0.240W 10.90mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10Ohm | - | Wirewound | - | - | 2W | - | TR, PLASTIC, 13 INCH | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2W | - | 50V | Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.195 4.95mm | No | - | ROHS3 Compliant | - | - | ||
![]() CRCW12061R00JNEAHP Vishay Dale | 21011 | - | Datasheet | 29 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ241 ROHM Semiconductor | 344752 |
| Datasheet | 8 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 240Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | 0.1W | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06033M16FKEA Vishay Dale | 19524 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.16MOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-0722KL Yageo | 8304 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRD0725K5L Yageo | 13423 |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 25.5kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | 550μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-0745K3L Yageo | 2299 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 45.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-07787RL Yageo | 565854 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 787Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - |