- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-FX-4702ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 0.1W | - | 75V | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() RC0201FR-072K7L Yageo | 88520 | - | Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-14YJ103U Panasonic Electronic Components | 64990 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10kOhm | - | Thick Film | 0.5W 1/2W | IEC60115-8 | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | 2.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 3225 | 0.5W | 1210 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031M20FKEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.2MOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-07169RL Yageo | 779397 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 169Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06031M21FKEA Vishay Dale | 20119 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.21MOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25121K20JNEH Vishay Dale | 19 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | - | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | 1W | - | 500V | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPJ512 ROHM Semiconductor | 19950 | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 250mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | TS 16949 | - | - | 0.063W | - | - | - | Automotive AEC-Q200 | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR263S-35-40R0F Bourns Inc. | 43 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 40Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206JR-072RL Yageo | 834644 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 550μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC1206FR-074K7L Yageo | 5000 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | 16.187578mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-071R37L Yageo | 126 |
| Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.37Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2512FK-075K11L Yageo | 33 |
| Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | RC2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 1W | - | - | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() PT1206FR-070R2L Yageo | 4049 |
| Datasheet | 24 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | PT | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±75ppm/°C | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07422RL Yageo | 357598 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 422Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805JR-0715ML Yageo | 2021 |
| Datasheet | 24 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 15MOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 150V | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04022K20JNED Vishay Dale | 75353 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.2kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-14YJ100U Panasonic Electronic Components | 120000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10Ohm | - | Thick Film | 0.5W 1/2W | IEC60115-8 | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | 2.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 3225 | 0.5W | 1210 | 200V | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRE0710KL Yageo | In Stock |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10kOhm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 550μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0805JR-071K8L Yageo | 1668000 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 |