- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2512JK-072K7L Yageo | 9647 | - | Datasheet | 33 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.7kOhm | - | - | - | Thick Film | - | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | - | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 1W | 2512 | - | - | Moisture Resistant | - | 660.4μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RT0402BRE07100KL Yageo | 30000 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | HIGH PRECISION | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | - | - | Moisture Resistant | - | 350μm | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0805FR-078K2L Yageo | 1668000 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0201FR-0751RL Yageo | 744446 |
| Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3RQFR33V Panasonic Electronic Components | 6398 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±300ppm/°C | 330mOhm | - | - | - | Thick Film | 0.1W 1/10W | HIGH PRECISION, STANDARD: IEC60115-8 | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | 0.1817V | - | Automotive AEC-Q200, Current Sense | - | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR263S-20-3R30J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SURFACE MOUNT | 3 | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 3.3Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | - | 20W | 250V | - | 20W | - | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 4.8768mm | 0.192 4.88mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RT1206BRD07330KL Yageo | 3698 | - | Datasheet | 24 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.122Lx0.063W 3.10mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 330kOhm | - | - | - | Thin Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | 650μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-074R3L Yageo | 822676 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07887KL Yageo | 1800 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 887kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040290R9FKED Vishay Dale | 536540 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 90.9Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | - | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 1-1879450-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 1 | TE Connectivity | Chassis Mount | TE500B5R6J | Details | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | ||
![]() MCR01MZPJ271 ROHM Semiconductor | 967020 |
| Datasheet | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 270Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | TS 16949 | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ222 ROHM Semiconductor | 182734 | - | Datasheet | 3 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP0603R1000FEA Vishay Dale | 10882 |
| Datasheet | 44 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSLP | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 100mOhms | - | 170°C | -65°C | Metal Element | 0.4W 2/5W | - | - | 400mW | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 330μm | 0.021 0.53mm | 1.6mm | 800μm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603JR-07510KL Yageo | 4800 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | - | 558.8μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0603422KFKEA Vishay Dale | 19538 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 422kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | - | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0769R8L Yageo | 693040 |
| Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 69.8Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | Moisture Resistant | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRM1206-FX-10R0ELF Bourns Inc. | 40 | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Cut Tape (CT) | 2006 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | 500mW | 200V | TR, 7 INCH | 500mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | 0.5W | 1206 | - | - | Current Sense | - | 660.4μm | 0.026 0.65mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RMCF0805FT237K Stackpole Electronics Inc | 3878 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 237kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | - | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | - | 500μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206FR-07357RL Yageo | 955578 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 357Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |