- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0402102KFKED Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 102kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PT2512FK-070R1L Yageo | 1000 | - | Datasheet | 24 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | PT | 0.250Lx0.126W 6.35mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | LASER TRIMMABLE | 1W | - | TR, EMBOSSED, 7 INCH | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251215R0JNEG Vishay Dale | 14819 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 15Ohm | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805FR-07200KL Yageo | 60000 |
| Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1R50F KOA Speer Electronics, Inc. | 622096 |
| Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0762KL Yageo | 4984 |
| Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW2512100KJNEGHP Vishay Dale | 6329 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 42.013993mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 100kOhm | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1.5W | 500V | TR, BLISTER, 7 INCH | 1.5W | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | - | 2512 | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PSR500HTQFC0L20 ROHM Semiconductor | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | GULL WING | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2014 | PSR | 0.591Lx0.305W 15.00mmx7.75mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Wraparound | - | ±225ppm/°C | 200μOhm | - | Metal Element | - | - | 5W | - | TR, EMBOSSED, 13 INCH | 5W | - | Chip | FIXED RESISTOR | - | - | - | 1577 | 5W | 5931 | - | Automotive AEC-Q200, Current Sense | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-07174KL Yageo | 15000 | - | Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 174kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.1W | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206JR-0718KL Yageo | 5000 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 3216 | - | 1206 | - | Moisture Resistant | 550μm | 0.026 0.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-071R24L Yageo | 560085 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.24Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | - | - | ||
![]() RC0603FR-071M74L Yageo | 3783 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.74MOhm | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | - | - | ||
![]() MCR03EZPJ203 ROHM Semiconductor | 29600 | - | Datasheet | 3 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | 50V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF4993 ROHM Semiconductor | 20000 | - | Datasheet | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 499kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | 0.063W | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() ERJ-2RKF4872X Panasonic Electronic Components | 1487 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 48.7kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603200KJNEA Vishay Dale | 3675 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 200kOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-071K33L Yageo | 63 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07147RL Yageo | 930215 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 147Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-071M65L Yageo | 2470 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.65MOhm | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | - | - | ||
![]() MCR03EZPJ201 ROHM Semiconductor | 757301 |
| Datasheet | 8 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 200Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | 50V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |