- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0603FT86R6 Stackpole Electronics Inc | 495764 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 86.6Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF1005 ROHM Semiconductor | 14200 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-072M4L Yageo | 72 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.4MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW25122K20FKEG Vishay Dale | 25998 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25123R01FKEG Vishay Dale | 7688 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.01Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | - | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402820RFKED Vishay Dale | 587941 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 820Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZPF5603 ROHM Semiconductor | 5000 | - | Datasheet | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 560kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | - | - | Automotive AEC-Q200 | 550μm | 0.026 0.65mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC2010FK-0747KL Yageo | 5040 | - | Datasheet | 24 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, Embossed, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 5025 | 0.75W | 2010 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RC0805FR-07174RL Yageo | 816305 |
| Datasheet | 33 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 174Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-3EKF9761V Panasonic Electronic Components | 16557 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 9.76kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206JR-079K1L Yageo | 20000 | - | Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | Moisture Resistant | 550μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402FT442R Stackpole Electronics Inc | 786463 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 442Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-0773R2L Yageo | 561475 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 73.2Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402JT150R Stackpole Electronics Inc | 798935 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC2010JK-07330RL Yageo | 4000 | - | Datasheet | 33 Weeks | Lead, Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | - | 5025 | 0.75W | 2010 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0603FT2K40 Stackpole Electronics Inc | 2000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.4kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0402FR-0724K3L Yageo | 10000 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24.3kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF1206FT4K02 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.02kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT681R Stackpole Electronics Inc | 834738 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 681Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX2001 ROHM Semiconductor | 15000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |