- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0402402RFKEDHP Vishay Dale | 31430 |
| Datasheet | 16 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 402Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 50V | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0603-FX-1200ELF Bourns Inc. | 341695 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() RC0201FR-0726K1L Yageo | 7894 |
| Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 26.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW251256K0JNEG Vishay Dale | 1496 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 56kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206JR-07240RL Yageo | 420272 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Moisture Resistant | 550μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-14Y0R00U Panasonic Electronic Components | 15000 | - | - | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2014 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 600 ppm/°C | 0Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0791RL Yageo | 608171 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-P14J101U Panasonic Electronic Components | 793 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohm | - | - | - | Thick Film | 0.5W 1/2W | IEC60115-8 | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | 2.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 600μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080526K1FKEA Vishay Dale | 25257 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 26.1kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12101K50FKEA Vishay Dale | 13241 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, PAPER, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 3225 | 0.5W | 1210 | 200V | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRD072K2L Yageo | 4800 |
| Datasheet | 24 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73B2ATTD100J KOA Speer Electronics, Inc. | 5000 | - | Datasheet | 8 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX10R0 ROHM Semiconductor | 927290 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1608 | 0.1W | 0603 | 50V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW1206806RBEEN Vishay Dale | 31 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | TNPW e3 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 806Ohms | - | 125°C | -55°C | Thin Film | 0.25W 1/4W | - | 250mW | 100V | - | 250mW | - | - | - | - | - | 3216 | - | 1206 | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-6ENF9531V Panasonic Electronic Components | 3279 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 9.53kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION, STANDARD: IEC60115-8 | 125mW | 150V | TR, PUNCHED, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040217K4FKED Vishay Dale | 69385 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 17.4kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF1692X Panasonic Electronic Components | 5139 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 793.786648μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16.9kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-078K87L Yageo | 16518 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSLP40261L000FEA Vishay Dale | 183 |
| Datasheet | 8 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2012 | WSLP | 0.400Lx0.260W 10.16mmx6.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±75ppm/°C | 1mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | 7W | - | TR, EMBOSSED PLASTIC | 7W | - | Rectangular | FIXED RESISTOR | - | - | 1066 | 7W | 4026 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.8702mm | 0.113 2.88mm | - | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRM2010-FX-R100ELF Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4.904468mg | - | -55°C~155°C | Cut Tape (CT) | 2006 | CRM2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 954mV | TR, 7 INCH | 1W | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 5025 | 1W | 2010 | 0.954V | Current Sense | 711.2μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |