- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-L1WKJ10CU Panasonic Electronic Components | 3000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ERJ | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100mOhm | - | Thick Film | - | HIGH PRECISION, IEC60115-8 | 1W | - | TR, EMBOSSED, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200, Current Sense | 1.1938mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0713K3L Yageo | 200000 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 13.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07237KL Yageo | 5000 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 237kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2512JK-07680RL Yageo | 24000 | - | Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 1W | 2512 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040210K0JNEDHP Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10kOhm | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-8GEYJ153V Panasonic Electronic Components | 56263 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 15kOhm | - | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-6RQFR27V Panasonic Electronic Components | 3272 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±250ppm/°C | 270mOhm | - | Thick Film | 0.125W 1/8W | HIGH PRECISION, IEC60115-8 | 125mW | - | TR, PUNCHED, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | 0.1837V | Automotive AEC-Q200, Current Sense | 600μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() AT0603BRD073K3L Yageo | 5245 |
| Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | AT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 3.3kOhm | - | Thin Film | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW080536K0FKEA Vishay Dale | 13589 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR263S-35-5R60F Bourns Inc. | 18 |
| Datasheet | 7 Weeks | Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.6Ohm | - | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | - | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0201FR-072K67L Yageo | 3806 |
| Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.67kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() RC0201FR-07165KL Yageo | In Stock |
| Datasheet | 24 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 165kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() RC0402FR-072M32L Yageo | 8022 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.32MOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | - | TR, Paper, 7 Inch | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() AC0603JR-0718KL Yageo | 219 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-2GEJ181X Panasonic Electronic Components | 90000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 180Ohm | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0201FR-074K99L Yageo | 90940 |
| Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.99kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-077M5L Yageo | 5000 |
| Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 7.5MOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0805221KFKEA Vishay Dale | 25007 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 221kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR18EZPJ474 ROHM Semiconductor | 4800 | - | Datasheet | 10 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 470kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201332KFNED Vishay Dale | 18152 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 332kOhm | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | No | Unknown | ROHS3 Compliant | Lead Free | - |