- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-2RKF4701X Panasonic Electronic Components | 195259 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-073K92L Yageo | 5000 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.92kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-072K49L Yageo | 49995 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.49kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0720RL Yageo | 321581 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 20Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | 50V | Moisture Resistant | 400μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF2400X Panasonic Electronic Components | 40000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 240Ohm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | 50V | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07140KL Yageo | 18539 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 140kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-0775RL Yageo | 513994 |
| Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06030000ZSTA Vishay Dale | 174279 | - | Datasheet | 14 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | Jumper | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 0Ohms | - | Thick Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.020 0.50mm | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() ERJ-2GE0R00X Panasonic Electronic Components | 399992 | - | - | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2010 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 600 ppm/°C | 0Ohm | - | Thick Film | 0.1W 1/10W | IEC 60115-8, RATED CURRENT: 1A | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0722KL Yageo | 66869 | - | Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 200V | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2GEJ473X Panasonic Electronic Components | 20000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47kOhm | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-07120KL Yageo | 78740 | - | Datasheet | 33 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 150V | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0724KL Yageo | 98170 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603JR-072K2L Yageo | 52386 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | 50V | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | - | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0775RL Yageo | 490327 |
| Datasheet | 33 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | 50V | Moisture Resistant | 400μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() WSL20105L000FEA Vishay Dale | 2553 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±110ppm/°C | 5mOhm | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 5025 | 0.5W | 2010 | 0.05V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040239K2FKED Vishay Dale | 601 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39.2kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0722RL Yageo | 409373 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 150V | 2012 | - | 0805 | 150V | Moisture Resistant | 500μm | 0.024 0.60mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402499RFKED Vishay Dale | 794187 |
| Datasheet | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 499Ohm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2010R0330FEA Vishay Dale | 2811 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -65°C~170°C | Tape & Reel (TR) | 2009 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 33mOhm | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 5025 | 0.5W | 2010 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |