- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603FR-07340RL Yageo | 567876 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 340Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TNPW060310K5BEEA Vishay Dale | 8779 |
| Datasheet | 13 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | TNPW e3 | 0.063Lx0.033W 1.60mmx0.85mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | - | 10.5kOhms | - | 125°C | -55°C | Thin Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | 100mW | - | 850μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 558.8μm | 0.022 0.55mm | 1.6mm | 838.2μm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0603-FX-6651ELF Bourns Inc. | 1554 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 6.65kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() APC1206T200RZ Ohmite | 16 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 200 Ohms | - | - | - | Thin Film | - | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | - | ||
![]() RK73H2BTTD10R0F KOA Speer Electronics, Inc. | 737210 |
| Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 10Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SR732ATTDR330F KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 330mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.333W 1/3W | - | - | 125mW | 1.11V | TR, PUNCHED PAPER, 7 INCH | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.33W | - | 0.33V | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402JR-071K3L Yageo | 10000 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 63mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 50V | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 381μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT8K20 Stackpole Electronics Inc | 610 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 8.2kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06038R20FKEA Vishay Dale | 547179 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 8.2Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.020 0.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0769R8L Yageo | 655153 |
| Datasheet | 33 Weeks | Lead, Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 69.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805JR-072M2L Yageo | 10000 | - | Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 2.2MOhm | - | - | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H1ELTP9090F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 50 V | - | - | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 909 Ohms | - | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Precision Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() CR0603-FX-3302ELF Bourns Inc. | 8046 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 33kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRCW08052K00FKEAHP Vishay Dale | 1711 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 2kOhm | - | - | - | Thick Film | - | 0.5W 1/2W | RATED AC COLTAGE(V): 150 | - | 500mW | 150V | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | 0.5W | 0805 | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 500μm | 0.020 0.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603DRE07100KL Yageo | 1200000 |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 100kOhm | - | - | - | Thin Film | - | 0.1W 1/10W | HIGH PRECISION | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 550μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC0805JR-0710ML Yageo | 15000 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW04024R70FKEDHP Vishay Dale | 30466 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 4.7Ohm | - | - | - | Thick Film | - | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | - | 125mW | - | TR, PAPER, 7 INCH | 200mW | - | 500μm | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | 50V | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02017M50FNED Vishay Dale | 11 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 7.5MOhm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H2BTTD17R8F KOA Speer Electronics, Inc. | 716308 |
| Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 17.8Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR2010W1001FE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2010 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR2010 | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 1kOhm | Matte Tin (Sn) | - | - | Wirewound | - | 0.5W 1/2W | - | - | - | - | TR, 13 INCH | 500mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | - | - | - | Current Sense, Pulse Withstanding | - | 3.7592mm | 0.148 3.76mm | - | - | - | - | - | ROHS3 Compliant | - | - |