- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLC32KR750FTP Kamaya Inc. | 8 |
| - | - | - | - | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RLC | - | Kamaya Inc. | - | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | AEC-Q200 | Details | 0.000571 oz | - | - | -55°C ~ 155°C | MouseReel | - | RLC | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | e3 | - | - | - | 2 | 2 Terminal | - | ±100ppm/°C | 750 mOhms | TIN | - | - | Thick Film | Current Sense | 0.5W, 1/2W | - | Resistors | - | - | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | - | - | SMD/SMT | - | 0.5 | - | 1.81 | - | 1206 | 70 | Current Sense Resistors | Automotive AEC-Q200 | Current Sense Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() MR12X221 JTL Walsin Tech Corp | 2937 |
| - | - | - | - | - | - | - | - | - | - | - | Walsin | 1206 | 3216 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | 0.000571 oz | - | 200 V | - | Cut Tape | - | * | - | 5 % | - | - | - | - | - | - | - | 100 PPM / C | 220 Ohms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors - SMD | 0.6 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() CR0805-FX-4121ELF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.12kOhm | - | - | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() RC1206FR-07619KL Yageo | 6594 |
| Datasheet | 24 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 619kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H2ATTD1213F KOA Speer Electronics, Inc. | 2641 | - | - | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 121kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2512FT1M00 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1MOhm | - | - | - | Thick Film | - | - | - | - | 1W | - | TR, Plastic, 7 Inch | 1W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 1W | 2512 | - | - | - | - | - | Automotive AEC-Q200 | - | 700μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR163S-25-20R0J Bourns Inc. | 47 |
| Datasheet | 5 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Tin (Sn) | - | - | Thick Film | - | - | - | - | 25W | 250V | - | 25W | - | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 2.79mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRE2512-FZ-R004E-3 Bourns Inc. | 560085 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±50ppm/°C | 4mOhm | - | - | - | Metal Element | - | - | PRECISION | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 6432 | 3W | 2512 | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-071R1L Yageo | 909147 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.1Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, Paper, 7 Inch | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERA-2AEB153X Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ERA-2A | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 15kOhm | - | - | - | Thin Film | - | 0.063W 1/16W | STANDARD: IEC60115-8 | - | 63mW | 25V | TR, PUNCHED | 63mW | - | 500μm | Chip | FIXED RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRS2010-FX-1004ELF Bourns Inc. | 8 |
| Datasheet | 14 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CRS | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | 1W | 400V | TR, EMBOSSED, 7 INCH | 1W | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS2010 | - | - | 5025 | 1W | 2010 | 400V | - | - | - | - | High Voltage, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ERJ-3EKF9312V Panasonic Electronic Components | 4550 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 93.1kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | - | 800μm | Chip | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0734RL Yageo | 422388 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 34Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW020122K0FNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22kOhm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | - | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC2010FK-07330RL Yageo | 1276 |
| Datasheet | 33 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.75W 3/4W | - | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | - | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 5025 | 0.75W | 2010 | - | - | - | - | - | Moisture Resistant | - | 700μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW020122R0JNED Vishay Dale | 962608 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040284R5FKED Vishay Dale | 703660 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 84.5Ohm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-076K98L Yageo | 5180 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.98kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-0742K2L Yageo | 95 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 42.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 370μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-0723R2L Yageo | 841669 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 23.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |