- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-8ENF5621V Panasonic Electronic Components | 50000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 5.62kOhm | - | - | - | Thick Film | - | 0.25W 1/4W | PRECISION, STANDARD: IEC60115-8 | - | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | - | 1.6mm | Chip | FIXED RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 711.2μm | 0.028 0.70mm | - | - | No | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 3-1879212-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | - | - | - | - | - | CPF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | - | 45.3 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC1206B250RN Ohmite | 5041 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | ARCOL / Ohmite | 1206 | 3216 | 5000 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 250 Ohms | - | - | - | Thin Film | - | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() APC0603B20K0N Ohmite | 50 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ARCOL / Ohmite | 0603 | 1608 | 5000 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.064551 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 20 kOhms | - | - | - | Thin Film | - | 0.063W, 1/16W | - | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() APC0805B100RN Ohmite | 5031 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | ARCOL / Ohmite | 0805 | 2012 | 5000 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.064551 oz | - | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 100 Ohms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() ERA-2AED1430X Panasonic | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | Panasonic | 0402 | 1005 | 10000 | PANASONIC CORP | Panasonic | ERA2AED1430X | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | - | Active | - | AEC-Q200 | 5.5 | - | Yes | 0.000028 oz | - | 50 V | - | MouseReel | - | ERA-xA | - | 0.5 % | e3 | Yes | - | - | - | - | - | 25 PPM / C | High Reliability Metal Film Chip Resistor | 143 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | STANDARD: IEC60115-8 | Resistors | 62.5 mW (1/16 W) | - | TAPE, PUNCHED | - | Thin Film | - | Chip | FIXED RESISTOR | compliant | - | - | AEC-Q200 | SMD/SMT | - | 0.063 W | - | 50 V | - | 0402 | 85 °C | Thin Film Resistors | - 55 C to + 155 C | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RP73D1J17R4BTDG TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | 250 | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 5-1879743-5 | - | - | - | - | - | - | 0.000065 oz | - | 50V | - | Bulk | - | RP73 | - | 0.1 % | - | - | - | - | - | - | - | ± 15ppm/°C | - | 17.4ohm | - | - | - | - | - | - | - | Resistors | 100mW | - | - | - | Thin Film | - | - | Precision | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 0.1% | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | 0.45 mm | - | 1.5 mm | 0.8 mm | - | - | - | - | - | ||
![]() RK73H2BRTTD2702F KOA Speer Electronics, Inc. | 22 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RK73H2B | KOA Speer | 1206 | 3216 | 5000 | - | KOA Speer | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Anti-Sulfur Resistor | 27 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1ERTTP3603F KOA Speer Electronics, Inc. | 38 |
| - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | 652.039032 µg | - | RK73H1E | KOA Speer | 0402 | 1005 | 10000 | - | KOA Speer | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Compliant | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | - | 360 kOhms | - | 155 °C | -55 °C | Thick Film | Automotive Grade | 0.1W, 1/10W | - | Resistors | 63 mW | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | 1005 | - | 0402 | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | 350 µm | 0.016" (0.40mm) | 1 mm | 500 µm | - | - | - | - | AEC-Q200 | ||
![]() AC1206FR-071K05L Yageo | 39 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 1.05kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | LASER TRIMMABLE | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 650μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MZPF1501 ROHM Semiconductor | 50000 | - | Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | - | Not | TS 16949 | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-074K64L Yageo | 400000 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 4.64kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 370μm | 0.015 0.37mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW08051K54FKEA Vishay Dale | 17023 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.54kOhm | - | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402158KFKED Vishay Dale | 4479 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 158kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-0724KL Yageo | 69299 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 370μm | 0.015 0.37mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR163S-25-47R0F Bourns Inc. | 110 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 47Ohm | Tin (Sn) | - | - | Thick Film | - | - | - | - | 25W | 250V | - | 25W | - | 7.24mm | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | 2.794mm | 0.125 3.17mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW06034R42FKEA Vishay Dale | 24720 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 4.42Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 500μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0738R3L Yageo | 372671 |
| Datasheet | 33 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 38.3Ohm | - | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 600μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APC0805T100RZ Ohmite | 6662 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | ARCOL / Ohmite | 0805 | 2012 | 5000 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.064551 oz | - | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 100 Ohms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() APC0805B100KN Ohmite | 4006 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | ARCOL / Ohmite | 0805 | 2012 | 5000 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 0.064551 oz | - | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 100 kOhms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - |