- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206FR-072K15L Yageo | 142 |
| Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | 200V | - | - | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-0732R4L Yageo | 713548 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 32.4Ohm | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF1206FT56R0 Stackpole Electronics Inc | 857852 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 56Ohm | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200 | - | 600μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805JR-073M6L Yageo | 5000 |
| Datasheet | 24 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3.6MOhm | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0603FT120K Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 120kOhm | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1210FTR200 Stackpole Electronics Inc | 785 |
| Datasheet | 20 Weeks | - | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | - | - | - | - | TR, Paper, 7 Inch | 500mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3225 | 0.5W | 1210 | - | - | - | - | - | Automotive AEC-Q200 | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR1206-FX-1203ELF Bourns Inc. | 37480 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 120kOhm | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-4020GLF Bourns Inc. | 449567 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 402Ohm | - | Thick Film | - | 0.063W 1/16W | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() RH0255K100FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 5 | Vishay | + 250 C | - 55 C | Chassis Mount | N | 0.423288 oz | - | - | - | - | RH | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 5.1 kOhms | - | - | - | - | - | Resistors | 25 W | - | - | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 14 mm | - | 27 mm | 14 mm | - | - | - | - | - | - | ||
![]() RE75G8R20C02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 5 | Vishay | + 250 C | - 55 C | Chassis Mount | N | 1 oz | - | - | - | - | RE Military | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 8.2 Ohms | - | - | Military/E-Rel | - | - | Resistors | 30 W | - | - | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 15.5 mm | - | 71 mm | 29 mm | - | - | - | - | - | - | ||
![]() RE60G8R00C02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 10 | Vishay | + 250 C | - 55 C | Chassis Mount | N | 0.105822 oz | - | - | - | - | RE Military | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 8 Ohms | - | - | Military/E-Rel | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 8.13 mm | - | 28.6 mm | 16.4 mm | - | - | - | - | - | - | ||
![]() NH050500R0FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 5 | Vishay | + 250 C | - 55 C | Chassis Mount | Details | 1 oz | - | - | - | - | NH | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | - | 500 Ohms | - | - | - | - | - | Resistors | 50 W | - | - | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 15.5 mm | - | 50 mm | 16 mm | - | - | - | - | - | - | ||
![]() ERJ-P06F49R9V Panasonic Electronic Components | 20022 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Flat | - | ±100ppm/°C | - | 49.9Ohm | Tin (Sn) | Thick Film | - | 0.5W 1/2W | IEC60115-8 | - | 500mW | 400V | TR, PUNCHED, 7 INCH | - | - | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 2012 | 0.5W | 0805 | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 600μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW04023M32FKED Vishay Dale | 38237 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3.32MOhm | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | - | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRD0782K5L Yageo | 1889 |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 82.5kOhm | - | Thin Film | - | 0.1W 1/10W | HIGH PRECISION | - | 100mW | 50V | TR, Paper, 7 Inch | - | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | 550μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-07732RL Yageo | 752717 |
| Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 732Ohm | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12062R55FKEA Vishay Dale | 3948 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 2.55Ohm | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200 | - | 600μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT7R50 Stackpole Electronics Inc | 837631 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 7.5Ohm | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0805FRD0710KL Yageo | 2004 |
| Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 10kOhm | - | Thin Film | - | 0.125W 1/8W | - | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RC0805FR-074R53L Yageo | 283 |
| Datasheet | 24 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 4.53Ohm | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - |