- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0402JR-0739RL Yageo | 483645 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | - | Not | 50V | - | - | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-072M49L Yageo | 60000 |
| Datasheet | 33 Weeks | Lead, Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.49MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF3920X Panasonic Electronic Components | 17745 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392Ohm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | - | - | Not | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-0715K8L Yageo | 4043 |
| Datasheet | 33 Weeks | Lead, Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 15.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1206750RJNEA Vishay Dale | 364484 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 10.007382mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 750Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRE0727KL Yageo | 180000 |
| Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 0603 | 0.1W | - | - | - | - | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC2512FK-0751KL Yageo | 382 |
| Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | LASER TRIMMABLE | 1W | - | TR, EMBOSSED, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 1W | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC2512FK-07820KL Yageo | 7 |
| Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | RC2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 1W | - | - | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() PWR263S-35-1303J Bourns Inc. | 6062072 |
| Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 130kOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-07105KL Yageo | 75000 |
| Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 105kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 0.1W | - | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-0793K1L Yageo | 4362 |
| Datasheet | 33 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 93.1kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF2010FT130R Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 130Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Plastic, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR5322WR250JE Bourns Inc. | 1210 |
| Datasheet | 14 Weeks | - | Surface Mount | 5322 J-Lead | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 250mOhm | - | Wirewound | - | - | 3W | - | TR, 13 INCH | 3W | - | - | FIXED RESISTOR | unknown | - | - | - | - | 3W | - | 0.866V | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRCW08051K50JNEA Vishay Dale | 32860 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402JR-0712KL Yageo | 70000 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 381μm | 0.015 0.37mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-3GEYJ132V Panasonic Electronic Components | 25000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.3kOhm | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR163S-25-R100F Bourns Inc. | 163 |
| Datasheet | 6 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100mOhm | Tin (Sn) | Thick Film | - | - | 25W | 250V | - | - | 12.29mm | Rectangular | FIXED RESISTOR | - | PWR163S | Not | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.79mm | 0.125 3.17mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1206FR-07330KL Yageo | 3150 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3016 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-0739KL Yageo | In Stock | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 39kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206FR-07523RL Yageo | 605029 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 523Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | - |