- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Product Type | Operating Temperature Range | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2010FK-0713R3L Yageo | 25 |
| Datasheet | 33 Weeks | - | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 13.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5025 | 0.75W | 2010 | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 700μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AC1206FR-071R87L Yageo | 5000 |
| Datasheet | 33 Weeks | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 1.87Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 650μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR1206-FX-20R5ELF Bourns Inc. | 445149 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 20.5Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() AC1206FR-0716R9L Yageo | 549067 |
| Datasheet | 33 Weeks | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 16.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 650μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0805JR-071M8L Yageo | 1077 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.8MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0805JR-073M9L Yageo | 53 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 3.9MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0805JR-078M2L Yageo | 757 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 8.2MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0805JR-071M1L Yageo | 1157 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW08051R80FKEAHP Vishay Dale | 42688 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | ±100ppm/°C | - | 1.8Ohm | - | - | - | Thick Film | 0.5W 1/2W | RATED AC COLTAGE(V): 150 | - | - | 330mW | - | TR, PAPER, 7 INCH | 500mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2012 | 0.5W | 0805 | 150V | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 609.6μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-1TRQFR68U Panasonic Electronic Components | 335 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ERJ | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 680mOhm | - | - | - | Thick Film | - | HIGH PRECISION, IEC60115-8 | - | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | - | 3.2mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 6432 | 1W | 2512 | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | - | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRD07511RL Yageo | 3606 |
| Datasheet | 24 Weeks | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 511Ohm | - | - | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 550μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2010FK-074K87L Yageo | 93 |
| Datasheet | 24 Weeks | - | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 4.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5025 | 0.75W | 2010 | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 700μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AC0805FR-075R1L Yageo | 975213 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 5.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206FR-072M43L Yageo | 2937 |
| Datasheet | 33 Weeks | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 2.43MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 600μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WR06X1052FTR Walsin Technology | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | - | 50 V | - | Cut Tape | - | WR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 10.5 kOhms | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() 1614975-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 1000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | - | - | - | - | - | RN | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 6.81 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR12X69R8FTL Walsin Technology Corporation | 24 |
| - | - | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | Walsin | 1206 | 3216 | 5000 | WALSIN TECHNOLOGY CORP | Walsin | WR12X69R8FTL | - | Walsin Technology Corporation | - | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 1206 | 0.6 mm | 3.1 mm | SMT | 1.6 mm | Active | Active | 5.17 | - | Yes | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | e3 | Yes | - | - | 2 | - | EAR99 | ±100ppm/°C | - | 69.8 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W, 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE: 200V | 8533.21.00.30 | Resistors | 250 mW (1/4 W) | - | TR, Paper, 7 Inch | - | Thick Film | - | Rectangular | FIXED RESISTOR | compliant | - | - | SMD/SMT | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() WR06W7154FTL Walsin Technology Corporation | 32 |
| - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Walsin | 0603 | 1608 | 5000 | - | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | 0.000071 oz | - | 50 V | -55°C ~ 155°C | Cut Tape | - | WR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 7.15 MOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.024" (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() RH100R5000FJ01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 1 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 12.451709 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Aluminium Housed Power Resistor | 500 mOhms | - | - | - | - | - | - | - | Resistors | 100 W | - | - | - | Wirewound | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 44.5 mm | - | 89 mm | 46 mm | - | - | - | - | - | - | ||
![]() 2-1623695-0 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | - | - | - | - | - | - | - | - | 2010 | 5025 | 4000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.001199 oz | - | 200 V | - | - | - | - | - | 0 % | - | - | - | - | 2 | Solder, Wraparound | - | - | - | 0 Ohms | - | 125 °C | -55 °C | Thick Film | - | - | - | - | 0.5 mW | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5 mm | 2.5 mm | - | - | 5 mm | - | - | - | - | - | - | - |