- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTN1206K1001FBT0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Thin Film | 1206 | 3216 | 100 | Vishay | + 155 C | - | - 55 C | PCB Mount | - | - | - | N | 0.000571 oz | - | 200 V | - | MouseReel | - | PTN | - | 1 % | - | - | - | - | - | - | - | 100 ppm/°C | Commercial Thin Film Chip Resistor, Surface Mount Chip | 1 kOhm | - | - | - | - | Commercial | - | - | Resistors | 0.4 W | - | - | - | Thin Film | - | - | Precision | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | 1 | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | 0.83 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() WR06X5361FTR Walsin Technology | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000071 oz | - | 50 V | - | MouseReel | - | WR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 5.36 kOhms | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() RLC32-R270FTP Kamaya Inc. | 40 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | Kamaya | 1206 | 3216 | 10000 | Kamaya | - | Kamaya Inc. | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000571 oz | - | - | -55°C ~ 155°C | MouseReel | - | RLC | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | 0/ +200ppm/°C | - | 270 mOhms | - | - | - | Thick Film | Current Sense | 0.5W, 1/2W | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | Automotive AEC-Q200 | Current Sense Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() RLC16-R330FTP Kamaya Inc. | 40 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | Kamaya Inc. | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000071 oz | - | - | -55°C ~ 155°C | MouseReel | - | RLC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | 0/ +200ppm/°C | - | 330 mOhms | - | - | - | Thick Film | Current Sense | 0.25W, 1/4W | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | Automotive AEC-Q200 | Current Sense Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() WR08W1R37FTL Walsin Technology Corporation | 32 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | Walsin | 0805 | 2012 | 5000 | Walsin | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | WR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | -200/ +400ppm/°C | - | 1.37 Ohms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | 0.5 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() WR12X6492FTL Walsin Technology Corporation | 32 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | Walsin | 1206 | 3216 | 5000 | Walsin | - | Walsin Technology Corporation | - | PCB Mount | Tape & Reel (TR) | Active | - | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | WR | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 64.9 kOhms | - | - | - | Thick Film | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | 0.6 mm | 0.030" (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() CRCW12061M24FKEA Vishay Dale | 4857 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.24MOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0603FT24K3 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 24.3kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNCF0603TKY100R Stackpole Electronics Inc | 5050 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNCF | 0.061Lx0.031W 1.55mmx0.80mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±5ppm/°C | - | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.1W 1/10W | PRECISION | - | 63mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | 75V | - | - | - | - | - | Automotive AEC-Q200 | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD200J KOA Speer Electronics, Inc. | 13562 | - | Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 20Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | - | 100mW | 50V | - | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0805-FX-4702ELF Bourns Inc. | 13488 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 47kOhm | - | - | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | - | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RC0201FR-0714KL Yageo | 10000 |
| Datasheet | 33 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 14kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AC0402FR-07240KL Yageo | In Stock |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 370μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-07499KL Yageo | 4517 |
| Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 499kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603JR-07620RL Yageo | 350537 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 620Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 0.1W | 0603 | 75V | - | - | - | - | - | Moisture Resistant | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0603FT215K Stackpole Electronics Inc | 1921 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 215kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206237KFKEA Vishay Dale | 25557 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 237kOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0805FRE0715KL Yageo | 44 | - | Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.125W 1/8W | HIGH PRECISION | - | 125mW | 150V | TR, Paper, 7 Inch | - | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERA-2AEB303X Panasonic Electronic Components | 41120 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ERA-2A | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 30kOhm | - | - | - | Thin Film | - | 0.063W 1/16W | STANDARD: IEC60115-8 | - | 63mW | 25V | TR, PUNCHED | 63mW | - | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04022R00FKED Vishay Dale | 596936 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2Ohm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |