- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW08055R10FKEA Vishay Dale | 509797 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.1Ohm | - | Thick Film | 0.125W 1/8W | RATED AC COLTAGE(V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | 0.5W | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06032M00FKEA Vishay Dale | 49350 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2MOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX1002 ROHM Semiconductor | 253942 | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07560KL Yageo | 169931 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 560kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | 50V | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC2512JK-070RL Yageo | 12091 | - | Datasheet | 24 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAP AROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.250Lx0.122W 6.35mmx3.10mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 0Ohm | - | Thick Film | - | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 200V | 6432 | 1W | 2512 | - | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-0718KL Yageo | 50018 | - | Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04025K10FKED Vishay Dale | 47852 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.1kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL1206R0700FEA Vishay Dale | 122 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 70mOhm | - | Metal Element | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603390RFKEA Vishay Dale | 414935 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 390Ohm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060353K6FKEA Vishay Dale | 1691 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 53.6kOhm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040290K9FKED Vishay Dale | 83882 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 90.9kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR10EZPFU5L00 ROHM Semiconductor | 84460 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | PMR | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 5mOhm | Tin (Sn) | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | - | - | - | 2012 | 0.5W | 0805 | - | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.019 0.47mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07820KL Yageo | 27328 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 50V | 1005 | - | 0402 | - | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RMCF0603FT100R Stackpole Electronics Inc | 679385 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2816R0100FEH Vishay Dale | 1405 |
| Datasheet | 16 Weeks | - | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.280Lx0.165W 7.10mmx4.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 10mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Element | - | - | 2W | - | TR, EMBOSSED PLASTIC, 13 INCH | 2W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 7142 | 2W | 2816 | 0.1414V | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-0724K9L Yageo | 10903 | - | Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RC0805FR-0724K9L | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PWR263S-35-4R00F Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-0716KL Yageo | 31485 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603JR-07470KL Yageo | 18340 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() WSL20102L000FEA Vishay Dale | 9765 |
| Datasheet | 20 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 38.895546mg | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±275ppm/°C | 2mOhm | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 5025 | 0.5W | 2010 | 0.0316V | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |