- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Lead Diameter | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC06F4991TR10F NIC Components | 12574 |
| - | - | - | - | 0603 | - | - | - | - | - | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 155C | - | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | - | 70 TO 155 | 1% | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 4990(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | - | 0.45(mm) | - | - | - | - | - | ||
![]() M55342K03B15E4R Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603FR-1015RL Yageo | 1994 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | YAGEO | 0603 | 1608 | - | - | - | 10000 | - | YAGEO | + 155 C | YAGEO | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | 0.000071 oz | - | 75 V | -55°C ~ 155°C | MouseReel | - | RC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | - | - | - | - | 2 | - | - | 100 ppm/°C | General Purpose | 15 Ohm | - | - | - | Thick Film | High Reliability | 0.1W, 1/10W | - | Resistors | 0.1 W | - | - | - | Thick Film | - | - | General Purpose | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | 1 | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() CPF1R22000JNB14 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | - | Vishay | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | - | 0.223041 oz | - | 250 V | - | Bulk | - | CPF | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 220 mOhms | - | - | - | - | - | - | - | Resistors | 1 W | - | - | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | Metal Film Resistors | - | Metal Film Resistors Flameproof | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | - | 6.1 mm | - | - | - | - | - | - | - | ||
![]() M55342K06B8E66RT1V Vishay Dale Thin Film | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M55342 | - | - | - | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | Tape and Reel | - | * | - | - | - | - | - | - | - | - | - | - | - | 8.66 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LK180U Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | 5000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000564 oz | - | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 18 Ohms | - | - | - | - | Automotive Grade | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() ERJ-T14LK181U Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | 5000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000564 oz | - | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 180 Ohms | - | - | - | - | Automotive Grade | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() ERJ-T14LK184U Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000564 oz | - | - | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | - | Automotive Grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR731JRTTDR680F KOA Speer Electronics, Inc. | 41 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | 2 | YES | NO | SR731J | KOA Speer | 0603 | 1608 | 0603 | - | YES | 5000 | Not Required(mm) | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | - | SMD | 0.2 (1/5)(W) | 0.8(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000071 oz | - | - | -55°C ~ 155°C | Tape and Reel | - | SR73-RT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±200ppm/°C | Thick Film | 680 mOhms | - | - | - | Thick Film | Current Sense | 0.2W, 1/5W | - | Resistors | 200 mW (1/5 W) | - | - | - | Thick Film | - | Rectangular | - | Not Required | PAD | - | - | - | - | - | - | Current Sense Resistors | - | Low Resistance Flat Chip Resistors | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant | Current Sense Resistors - SMD | 1.6(mm) | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | 0.45(mm) | - | - | - | - | AEC-Q200 | ||
![]() RK73H2ARTTD7500F KOA Speer Electronics, Inc. | 6781 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | 5.499807 mg | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | - | 750 Ohms | - | 155 °C | -55 °C | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | 2012 | - | 0805 | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | - | AEC-Q200 | ||
![]() AC0603FR-0756K2L Yageo | 25000 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 56.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1210FR-07220RL Yageo | 520 |
| Datasheet | 33 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.102W 3.10mmx2.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | LASER TRIMMABLE | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 650μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-07220KL Yageo | 10000 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 370μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-07412KL Yageo | In Stock |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 412kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0402FR-07680KL Yageo | 50020 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 680kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1005 | - | 0402 | - | - | - | - | - | Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RMCF0402FT105K Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 105kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 400μm | 0.016 0.40mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07158KL Yageo | 9900 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 158kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04023K24FKED Vishay Dale | 5473 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3.24kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402287KFKED Vishay Dale | 13364 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±100ppm/°C | - | 287kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | - | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-14YJ242U Panasonic Electronic Components | 366565 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 2.4kOhm | - | - | - | Thick Film | - | 0.5W 1/2W | IEC60115-8 | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | - | 2.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 3225 | 0.5W | 1210 | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |