- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0603FG47K5 Stackpole Electronics Inc | 7298 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47.5kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, Paper, 10 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603JT150R Stackpole Electronics Inc | 638060 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 150Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERA-8ARW6341V Panasonic Electronic Components | 38 |
| Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | ERA-8A | 0.126Lx0.063W 3.20mmx1.60mm | ±0.05% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±10ppm/°C | 6.34kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | STANDARD: IEC60115-8 | 250mW | - | TR, PUNCHED, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | - | 3216 | - | 1206 | 150V | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-0715K4L Yageo | 5260 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-PA3F2200V Panasonic Electronic Components | 30000 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2014 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | ±100ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | 150V | TR, PUNCHED, 7 INCH | 250mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 457.2μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR1206-FX-3301ELF Bourns Inc. | 40000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.3kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ERJ-2RKF7322X Panasonic Electronic Components | 84437 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 73.2kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF6802X Panasonic Electronic Components | 366565 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 793.786648μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 68kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | No | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC1206JR-073KL Yageo | 139900 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0402487RFKED Vishay Dale | 646031 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 487Ohm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRT0603-BY-1001EAS Bourns Inc. | 735 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT-AS | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | - | 100mW | 75V | TR, Plastic, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | CRT0603 | - | 1608 | 0.1W | 0603 | - | Anti-Sulfur, Current Sense | 609.6μm | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AC1206FR-07300RL Yageo | 541312 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RT0402BRD0790K9L Yageo | 5476 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 90.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | Moisture Resistant | 350μm | 0.014 0.35mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PU3921FKOP90U2L Yageo | 41 |
| Datasheet | 24 Weeks | - | - | Nonstandard | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2017 | PU | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±325ppm/°C | 200μOhm | - | Metal Element | - | - | - | - | - | 9W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 1.4732mm | 0.083 2.11mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1206JR-07620RL Yageo | 382365 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 620Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | LASER TRIMMABLE | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0805FR-07619KL Yageo | 40 | - | Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 619kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC1210JR-07120KL Yageo | 1668000 |
| Datasheet | 33 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.102W 3.10mmx2.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | LASER TRIMMABLE | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-2RKF2703X Panasonic Electronic Components | 330000 |
| Datasheet | 16 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | TR, PUNCHED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.1W | - | 50V | Automotive AEC-Q200 | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF1206FT249K Stackpole Electronics Inc | 3903 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 249kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF1206FT1R60 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.6Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |