- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206FR-072K74L Yageo | 275 | - | Datasheet | 33 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.74kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSL0603R0150FEA Vishay Dale | 10 |
| Datasheet | 44 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 15mOhm | - | - | - | Metal Element | 0.1W 1/10W | - | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | 0.0387V | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 457.2μm | 0.021 0.53mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0603BRE07187KL Yageo | 180000 |
| Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 187kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.1W | - | - | - | - | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-6ENF1104V Panasonic Electronic Components | 7384 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.1MOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION, STANDARD: IEC60115-8 | - | 125mW | 150V | TR, PUNCHED, 7 INCH | 125mW | - | 1.25mm | Chip | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RT0402BRD075K6L Yageo | 8255 |
| Datasheet | 24 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 5.6kOhm | - | - | - | Thin Film | 0.063W 1/16W | HIGH PRECISION | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | Moisture Resistant | - | 350μm | 0.014 0.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1879447-3 TE Connectivity | In Stock | - | - | 16 Weeks, 5 Days | - | - | - | - | - | - | - | - | 2 | TE Connectivity / Holsworthy | 1 | TE CONNECTIVITY LTD | TE Connectivity | 1879447-3 | Chassis Mount | , | TE200B1R5J | Active | 5.69 | Details | Yes | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Wirewound | - | - | FIXED RESISTOR | compliant | - | - | - | - | - | Wirewound Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1ETTP6491F KOA Speer Electronics, Inc. | 2190 | - | Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 6.49kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | - | - | - | 500μm | - | - | - | Not | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603FR-0791KL Yageo | 19485 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0603620KFKEA Vishay Dale | 22879 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 620kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | - | 500μm | 0.020 0.50mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW04021K50BEED Vishay Dale | 20104 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | TNPW e3 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 1.5kOhms | - | 125°C | -55°C | Thin Film | 0.063W 1/16W | - | - | 63mW | 50V | - | 63mW | - | 500μm | - | - | - | Not | 1005 | - | 0402 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 406.4μm | 0.016 0.40mm | 1mm | 508μm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0805JT15K0 Stackpole Electronics Inc | 387 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 15kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | 150V | - | Automotive AEC-Q200 | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402FR-0731K6L Yageo | 10000 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 31.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 370μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1-1879446-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 1 | - | TE Connectivity | - | Chassis Mount | - | TE150B33RJ | - | - | Details | - | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 1879450-9 TE Connectivity | In Stock | - | - | 16 Weeks, 3 Days | - | - | - | - | - | - | - | - | 2 | TE Connectivity / Holsworthy | 1 | TE CONNECTIVITY LTD | TE Connectivity | 1879450-9 | Chassis Mount | , | TE500B4R7J | Active | 5.69 | Details | Yes | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Wirewound | - | - | FIXED RESISTOR | compliant | - | - | - | - | - | Wirewound Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-2RKF4222X Panasonic Electronic Components | 10738 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 42.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | - | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() RT0603BRD0712KL Yageo | 528000 | - | Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | - | 550μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AC1210FR-072K2L Yageo | 2140 |
| Datasheet | 33 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.102W 3.10mmx2.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | LASER TRIMMABLE | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 650μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-FX-3831ELF Bourns Inc. | 1897 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.83kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() RC0402FR-0757R6L Yageo | 594588 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 57.6Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | Moisture Resistant | - | 400μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1206390RFKEA Vishay Dale | 803657 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 390Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | - | 600μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |