- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55342K06B29E4R Vishay | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | M55342K06B29E4R | - | - | - | - | 150 °C | -55 °C | SMT, 0805 | 0.508 mm | 2.0574 mm | - | SMT | 1.27 mm | Active | - | 5.64 | - | No | - | - | - | - | 1% | e0 | No | - | EAR99 | 100 ppm/°C | - | 29400 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | PRECISION | 8533.21.00 | - | - | TR, PLASTIC | THIN FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | MIL-PRF-55342 | - | 0.15 W | 50 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RL0805FR-070R2 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 0805 | 2012 | 5000 | - | YAGEO | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | MouseReel | RL | 1 % | - | - | 2 Terminal | - | 600 PPM / C | Low Ohmic Chip Resistors | 200 mOhms | - | Current Sense | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | Thin Film Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() CMF1/41741FLFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | INTERNATIONAL RESISTIVE CO INC | TT Electronics Resistors | CMF1/41741FLFTR | CMF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | - | - | TUBULAR PACKAGE | - | - | Active | - | 1.59 | - | Yes | - | 250 V | - | - | 1 % | e3 | Yes | - | - | 100 PPM / C | Commercial Grade Metal Film Resistor | 1.74 kOhms | MATTE TIN | - | - | - | Resistors | 250 mW (1/4 W) | TR | Metal Film | - | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 250 V | 0.6 mm | - | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() M55342K06B619DR Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRL0816D-M-R010-F-T5 Susumu | In Stock | - | - | YES | ONE SURFACE | SURFACE MOUNT | 2 | - | 0603 | 1608 | 5000 | SUSUMU CO LTD | - | KRL0816D-M-R010-F-T5 | - | + 155 C | - 55 C | PCB Mount | 155 °C | -65 °C | SMT, 0603 | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | AEC-Q200 | 5.73 | Details | Yes | 0.000071 oz | - | MouseReel | KRL | 1 % | e3 | Yes | 2 Terminal | EAR99 | 50 PPM / C | Metal Foil Resistance Chip, Short Side Terminals | 10 mOhms | Matte Tin (Sn) | Current Sense | - | 8533.21.00.30 | - | 300 mW | TR | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | SMD/SMT | 0.3 W | - | - | 0603 | 100 °C | - | - | Current Sense Resistors - SMD | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() LRMAT2512-R008JT4 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.002116 oz | - | MouseReel | LRMA | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC06J122TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NRC06J122TR | NRC | - | - | - | 150 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 8.05 | - | No | - | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | 1200 Ω | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.30 | Fixed Resistors | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() D55342K07B10H0R Vishay / Dale | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | D55342K07B10H0R | - | - | - | - | 150 °C | -55 °C | SMT, 1206 | 0.6096 mm | 3.2004 mm | - | SMT | 1.6002 mm | Active | - | 5.62 | - | No | - | - | - | - | 2% | e0 | No | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | PRECISION | 8533.21.00 | - | - | TR, PLASTIC | THIN FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | MIL-PRF-55342 | - | 0.25 W | 100 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() NRC06F2213TR NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NRC06F2213TR | - | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | - | 8.16 | - | No | - | - | - | - | 1% | e0 | - | - | EAR99 | 100 ppm/°C | - | 221000 Ω | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.30 | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.1 W | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() M55342K06B24D3R Vishay / Dale | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | M55342K06B24D3R | - | - | - | - | 150 °C | -55 °C | SMT, 0805 | 0.508 mm | 2.0574 mm | - | SMT | 1.27 mm | Active | - | 5.64 | - | No | - | - | - | - | 1% | e0 | No | - | EAR99 | 100 ppm/°C | - | 24.3 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | PRECISION | 8533.21.00 | - | - | TR, PLASTIC | THIN FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | MIL-PRF-55342 | - | 0.15 W | 50 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() M55342K03B18E2R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K04B20E0R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K04B16E5R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC12J203TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1206FR-070R47 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 1206 | 3216 | 5000 | - | YAGEO | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | - | MouseReel | RL | 1 % | - | - | 2 Terminal | - | 300 PPM / C | Low Ohmic Chip Resistors | 470 mOhms | - | Current Sense | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | Thin Film Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.6 mm | ||
![]() RWR81SR200FR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K06B374DR Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K06B31E6R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K03B61E9R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSC00021R000JEK Vishay | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Vishay / Dale | 4527 | 11570 | 100 | VISHAY INTERTECHNOLOGY INC | Vishay | WSC00021R000JEK | - | + 275 C | - 65 C | PCB Mount | 275 °C | -65 °C | SMT, 4527 | 4.24 mm | 11.56 mm | - | SMT | 6.98 mm | Active | AEC-Q200 | 5.21 | Details | Yes | 0.000018 oz | - | Bulk | WSC | 5 % | - | Yes | - | EAR99 | 50 PPM / C | - | 1 Ohms | - | Precision Power Resistors | AEC-Q200, PRECISION | - | Resistors | 2 W | Bulk | Wirewound | Rectangular | FIXED RESISTOR | compliant | - | SMD/SMT | 2 W | 1.4142 V | - | 4527 | 70 °C | Wirewound Resistors | - 65 C to + 275 C | - | Molded Resistors | Wirewound Resistors - SMD | - | 2.54 mm | 11.5 mm | 7 mm |