- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0402866RFKED Vishay Dale | 866697 |
| Datasheet | 12 Weeks | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | - | 866Ohm | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | 50V | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060325R5FKEA Vishay Dale | 785819 |
| Datasheet | 14 Weeks | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | - | - | - | - | - | - | - | - | 75V | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 25.5Ohm | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0201FR-073M9L Yageo | 7427 |
| Datasheet | 33 Weeks | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 3.9MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RMCF0805FT18R2 Stackpole Electronics Inc | 530870 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 18.2Ohm | - | Thick Film | - | 0.125W 1/8W | - | 125mW | - | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0201FR-07665RL Yageo | 672563 |
| Datasheet | 33 Weeks | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 665Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RC0201FR-072K94L Yageo | 3136 |
| Datasheet | 33 Weeks | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 2.94kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.05W 1/20W | - | 50mW | - | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RC1206FR-074K02L Yageo | 5505 |
| Datasheet | 33 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.02kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206FR-07549KL Yageo | 45 |
| Datasheet | 33 Weeks | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 549kOhm | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12068R45FKEA Vishay Dale | 5820 |
| Datasheet | 14 Weeks | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 8.45Ohm | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF2512JT1K30 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.3kOhm | - | Thick Film | - | - | - | 1W | - | TR, PLASTIC, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC1210FR-0710RL Yageo | 4900 |
| Datasheet | 33 Weeks | - | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.102W 3.10mmx2.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | LASER TRIMMABLE | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR163S-25-7R50F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | ±100ppm/°C | - | 7.5Ohm | Tin (Sn) | Thick Film | - | - | - | 25W | 250V | - | 25W | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 3.17mm | 0.125 3.17mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC1206FR-07287KL Yageo | 113 |
| Datasheet | 33 Weeks | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 287kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0603102RFKEA Vishay Dale | 608989 |
| Datasheet | 14 Weeks | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | - | - | - | - | - | - | - | - | 75V | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 102Ohm | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201910KJNED Vishay Dale | 19 |
| Datasheet | 16 Weeks | - | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 170.097139μg | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 910kOhm | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-T14LM562U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 20 % | - | - | - | - | - | - | - | - | - | 5.6 kOhms | - | - | Automotive Grade | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LK2R7U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | - | - | 2.7 Ohms | - | - | Automotive Grade | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LK104U Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000564 oz | - | - | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 100 kOhms | - | - | Automotive Grade | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() ERJ-T14LK6R8U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000564 oz | - | 200 V | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | - 100 PPM / C, + 600 PPM / C | General Purpose Resistor | 6.8 Ohms | - | - | Automotive Grade | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() ERJ-T14LK333U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | - | - | 33 kOhms | - | - | Automotive Grade | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |