- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Package/Enclosure | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0805FR-0728KL Yageo | 4415 |
| Datasheet | 33 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 28kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, Paper, 7 Inch | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RT0603BRD07510RL Yageo | 200000 |
| Datasheet | 24 Weeks | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 510Ohm | - | Thin Film | - | 0.1W 1/10W | HIGH PRECISION | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 550μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() SM8035FT10R0 Stackpole Electronics Inc | 19 |
| Datasheet | 28 Weeks | - | - | Surface Mount | 8035 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.827Lx0.350W 21.00mmx8.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | TR, PLASTIC, 13 INCH | 4W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 4W | - | 100V | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | 9.6012mm | 0.377 9.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW0201137RFKED Vishay Dale | 668421 |
| Datasheet | 16 Weeks | - | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 137Ohm | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() CRM2512-FX-3740ELF Bourns Inc. | In Stock | - | - | 16 Weeks | - | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | Bourns | 2512 | 6332 | 4000 | BOURNS INC | Bourns | CRM2512-FX-3740ELF | + 155 C | Bourns Inc. | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 2512 | 0.6 mm | 6.3 mm | SMT | 3.1 mm | - | - | Active | Active | - | 5.52 | Details | Yes | 0.001429 oz | - | - | 300 V | -55°C ~ 155°C | Reel | - | CRM2512 | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±1% | e3 | - | - | - | 2 | 2 Terminal | EAR99 | ±100ppm/°C | - | 374 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Current Sense | 2W | - | Resistors | 2 W | - | TR, PAPER, 7 INCH | - | Thick Film | - | Current Sense | FIXED RESISTOR | compliant | - | SMD/SMT | - | 2 W | - | 300 V | - | - | 2512 | 70 °C | Current Sense Resistors | - | - | - | Current Sense | Current Sense Resistors - SMD | - | - | - | 0.6 mm | 0.031" (0.80mm) | 6.3 mm | 3.1 mm | - | - | - | - | ||
![]() CRM2512-FX-5900ELF Bourns Inc. | 32 |
| - | 16 Weeks | - | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | Bourns | 2512 | 6332 | 4000 | BOURNS INC | Bourns | CRM2512-FX-5900ELF | + 155 C | Bourns Inc. | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 2512 | 0.6 mm | 6.3 mm | SMT | 3.1 mm | - | - | Active | Active | - | 5.53 | Details | Yes | 0.001429 oz | - | - | 300 V | -55°C ~ 155°C | Reel | - | CRM2512 | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±1% | e3 | - | - | - | 2 | 2 Terminal | EAR99 | ±100ppm/°C | - | 590 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Current Sense | 2W | - | Resistors | 2 W | - | TR, PAPER, 7 INCH | - | Thick Film | - | Current Sense | FIXED RESISTOR | compliant | - | SMD/SMT | - | 2 W | - | 300 V | - | - | 2512 | 70 °C | Current Sense Resistors | - | - | - | Current Sense | Current Sense Resistors - SMD | - | - | - | 0.6 mm | 0.031" (0.80mm) | 6.3 mm | 3.1 mm | - | - | - | - | ||
![]() RN50C5113FB14 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 100 | - | Vishay | - | + 175 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004233 oz | - | - | 200 V | - | Bulk | - | RN | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 511 kOhms | - | - | - | - | - | Resistors | 50 mW (1/20 W) | - | - | - | Metal Film | - | - | - | - | - | Axial | - | - | - | - | - | 0.41 mm | - | - | Metal Film Resistors | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | Metal Film Resistors - Through Hole | - | - | 1.65 mm | - | - | 3.81 mm | - | - | - | - | - | ||
![]() NH025200R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | NH25 200 1% | - | - | - | - | Details | - | 0.423288 oz | - | - | - | - | - | - | NH | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | - | 200 Ohms | - | - | - | - | - | Resistors | 25 W | - | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | - | - | ||
![]() NH250R5000FJ01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 1 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 2.474 lbs | - | - | - | - | - | - | NH | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 500 mOhms | - | - | - | - | - | Resistors | 250 W | - | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 55.6 mm | - | 114 mm | 54 mm | - | - | - | - | ||
![]() RC2512JK-7W2K2L Yageo | 38 |
| - | - | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | YAGEO | 2512 | 6332 | 4000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | 1206 | - | - | Active | - | - | Details | - | 0.001505 oz | - | - | 200 V | -55°C ~ 155°C | MouseReel | - | PT | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±1% | - | - | - | - | 2 | - | - | 200 ppm/°C | High Power | 160m Ohms | - | Thick Film | High Reliability | 2W | - | Resistors | 1/2W | - | - | - | Thick Film | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | 5 | Thick Film Resistors SMD | Moisture Resistant | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | - | - | - | ||
![]() PTF563K0900BYEK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 100 | - | Vishay | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | - | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 3.09 kOhms | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Metal Film | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | - | 2.31 mm | - | - | 6.35 mm | - | - | - | - | - | ||
![]() RH025137R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.423288 oz | - | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | - | - | 20.0000 ppm/°C | Aluminium Housed Power Resistor | 137 Ohm | - | - | - | - | - | Resistors | 25 W | - | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | 1 | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 49.23 mm | 27.43 mm | - | 14 mm | - | 27 mm | 14 mm | - | - | - | - | ||
![]() RC0S2CA100RKE Ohmite | In Stock | - | - | - | - | - | - | 3916 J-Lead | - | - | - | 3916 | - | - | Ohmite | - | - | 100 | - | Ohmite | - | + 150 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.011640 oz | - | - | 250 V | -55°C ~ 150°C | Bulk | - | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | - | - | - | - | 2 | - | - | ±400ppm/°C | - | 100 Ohms | - | Carbon Composition | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | - | Carbon Comp | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Carbon Composition Resistors | - | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | - | - | - | 0.164" (4.17mm) | 10.01 mm | 4.04 mm | - | - | - | - | ||
![]() CRM2512-FX-6800ELF Bourns Inc. | 29 |
| - | 16 Weeks | - | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | Bourns | 2512 | 6332 | 4000 | BOURNS INC | Bourns | CRM2512-FX-6800ELF | + 155 C | Bourns Inc. | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 2512 | 0.6 mm | 6.3 mm | SMT | 3.1 mm | - | - | Active | Active | - | 5.53 | Details | Yes | 0.001429 oz | - | - | 300 V | -55°C ~ 155°C | Reel | - | CRM2512 | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±1% | e3 | - | - | - | 2 | 2 Terminal | EAR99 | ±100ppm/°C | - | 680 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Current Sense | 2W | - | Resistors | 2 W | - | TR, PAPER, 7 INCH | - | Thick Film | - | Current Sense | FIXED RESISTOR | compliant | - | SMD/SMT | - | 2 W | - | 300 V | - | - | 2512 | 70 °C | Current Sense Resistors | - | - | - | Current Sense | Current Sense Resistors - SMD | - | - | - | 0.6 mm | 0.031" (0.80mm) | 6.3 mm | 3.1 mm | - | - | - | - | ||
![]() ERJ-T14LM102U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 20 % | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | Automotive Grade | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LK472U Panasonic | 30 |
| - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 4.7 kOhms | - | - | Automotive Grade | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() ERJ-T14LK390U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | 200 V | - | MouseReel | - | ERJ-T | - | 10 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 39 Ohms | - | - | Automotive Grade | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() ERJ-T14LM153U Panasonic | 30 |
| - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 20 % | - | - | - | - | - | - | - | - | - | 15 kOhms | - | - | Automotive Grade | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LM150U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 20 % | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | Automotive Grade | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-T14LM3R3U Panasonic | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000564 oz | - | 200 V | - | - | MouseReel | - | ERJ-T | - | 20 % | - | - | - | - | - | - | - | - | - | 3.3 Ohms | - | - | Automotive Grade | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |