- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Qualification | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR732ARTTD2R70F KOA Speer Electronics, Inc. | 10 |
| - | - | Production (Last Updated: 2 years ago) | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | SR732A | KOA Speer | 5000 | KOA Speer | KOA Speer Electronics, Inc. | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | -55°C ~ 155°C | MouseReel | - | SR73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 2.7 Ohms | - | - | - | Thick Film | Current Sense | 0.333W, 1/3W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant | Current Sense Resistors - SMD | 600 µm | 0.024" (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() AC1206JR-0712RL Yageo | 813420 |
| Datasheet | 33 Weeks | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | LASER TRIMMABLE | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3016 | - | 1206 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 650μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-8BWFR016V Panasonic Electronic Components | 4882 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 16mOhm | - | - | - | Thick Film | - | - | HIGH PRECISION, IEC60115-8 | - | 1W | - | TR, PUNCHED, 7 INCH | 1W | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | 1W | 1206 | - | - | - | Automotive AEC-Q200, Current Sense | - | 650μm | 0.030 0.75mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-3GEYJ334V Panasonic Electronic Components | 10000 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Cut Tape (CT) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 330kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | IEC60115-8 | - | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | - | 450μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPF4301 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.4W 2/5W | - | - | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 2012 | 0.4W | 0805 | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206FR-073M9L Yageo | 560085 |
| Datasheet | 33 Weeks | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.9MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 3216 | - | 1206 | - | - | - | Moisture Resistant | - | 600μm | 0.026 0.65mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H2BTTD5112F KOA Speer Electronics, Inc. | 25000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51.1kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | 1.6mm | - | - | - | - | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RMCF0402FT3K90 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3.9kOhm | - | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | - | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW08053R30FKEAHP Vishay Dale | 3855 |
| Datasheet | 12 Weeks | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | RATED AC COLTAGE(V): 150 | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | 0.5W | 0805 | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 609.6μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3EKF33R2V Panasonic Electronic Components | 346698 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 33.2Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | - | 558.8μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RL2512FK-070R18L Yageo | 1350 |
| Datasheet | 33 Weeks | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RL | 0.250Lx0.126W 6.35mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±600ppm/°C | 180mOhm | - | - | - | Thick Film | - | - | LASER TRIMMABLE | - | 1W | - | TR, EMBOSSED, 7 INCH | - | 3.2mm | Chip | FIXED RESISTOR | Not | - | - | 6332 | 1W | 2512 | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 550μm | 0.026 0.65mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0603JR-0730KL Yageo | 4246 |
| Datasheet | 33 Weeks | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ823 ROHM Semiconductor | 30000 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 82kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SM2615FT7R32 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.32Ohm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SM2615JTR150 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 150mOhm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SM2615FTR348 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 348mOhm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SM2615FTR511 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 511mOhm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SM2615FTR590 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 590mOhm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SM2615FTR931 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | - | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | SM | 0.280Lx0.150W 7.10mmx3.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 931mOhm | - | - | - | Wirewound | - | - | - | - | 1W | - | TR, PLASTIC, 13 INCH | 1W | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 3.9878mm | 0.155 3.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RC0603FR-072K94L Yageo | 21660 |
| Datasheet | 33 Weeks | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.94kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |