- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Spacing | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603JR-1320ML Yageo | 25 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | YAGEO | 0603 | 1608 | 20000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000071 oz | 75 V | -55°C ~ 155°C | MouseReel | RC_L | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | 20 MOhms | - | Thick Film | High Reliability | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RH050360R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 oz | - | - | Bulk | RH | - | 1 % | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 360 Ohms | - | - | - | - | - | - | Resistors | 50 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | ||
![]() MMU01020C3608GB300 Vishay | 49 |
| - | - | - | - | - | - | - | - | Vishay / Beyschlag | - | MELF 0102 | 3000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000282 oz | 150 V | - | MouseReel | MMx Professional | - | 2 % | - | - | - | - | 50 PPM / C | - | 3.6 Ohms | - | - | - | - | - | - | Resistors | 300 mW | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | Professional Resistors Thin Film SMD | AEC-Q200 Qualified | MELF Resistors | - | - | 1.1 mm | - | - | 2.2 mm | - | - | ||
![]() RC2512JK-7W82RL Yageo | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | YAGEO | 2512 | 6332 | 4000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±5% | - | - | 2 | - | 50 ppm/°C | General Purpose | 82 Ohm | - | Thick Film | High Reliability | 2W | - | - | Resistors | 0.05 W | - | Thick Film | - | General Purpose | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | 0.1 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 6.35 mm | 3.1 mm | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | ||
![]() G003440R0HB1280 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 100 | - | Vishay | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.011993 oz | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() RC1206JR-7W5K1L Yageo | 20 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | YAGEO | 1206 | 3216 | 5000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000550 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | - | - | 2 | - | 200 ppm/°C | General Purpose | 5.1 kOhm | - | Thick Film | High Reliability | 0.5W, 1/2W | - | - | Resistors | 0.5 W | - | Thick Film | - | General Purpose | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | 5 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() AC1206FR-7W237RL Yageo | 350000 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | YAGEO | 1206 | 3216 | 5000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000550 oz | 200 V | -55°C ~ 155°C | MouseReel | AC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 237 Ohm | - | Thick Film | Automotive Grade | 0.5W, 1/2W | - | - | Resistors | 0.5 W | - | Thick Film | - | General Purpose | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | 1 | Thick Film Resistors SMD | Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | AEC-Q200 | ||
![]() RH0102K200FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | RH10 2.2K 1% | - | - | - | - | N | - | 0.176370 oz | - | - | - | RH | - | 1 % | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 2.2 kOhms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | ||
![]() FST02506E10R00JEK3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ppm/°C | - | 10 Ohm | - | - | - | - | - | - | - | 25 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 5 | - | - | - | 17.48 | 50.8 | - | - | - | - | - | - | ||
![]() RH0506R040FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 oz | - | - | - | RH | - | 1 % | - | - | - | - | 50 PPM / C | Aluminium Housed Power Resistor | 6.04 Ohms | - | - | - | - | - | - | Resistors | 50 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | ||
![]() RH0103K300FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.176370 oz | - | - | - | RH | - | 1 % | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 3.3 kOhms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | ||
![]() 2-1614782-6 TE Connectivity | In Stock | - | - | 20 Weeks | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | TE Connectivity / Holsworthy | - | - | 50 | TE CONNECTIVITY LTD | TE Connectivity | 2-1614782-6 | - | - | - | Chassis Mount | 125 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | - | 5.73 | Details | Yes | - | - | - | - | - | - | 5% | - | - | - | - | 150 ppm/°C | - | 50 Ω | - | - | - | - | - | - | Resistors | - | TRAY | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | compliant | - | 100 W | - | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - | - | - | - | ||
![]() RE75G10R0C02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 1 oz | - | - | - | RE Military | - | 1 % | - | - | - | - | 20 PPM / C | - | 10 Ohms | - | - | Military/E-Rel | - | - | - | Resistors | 30 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 71 mm | 29 mm | - | ||
![]() 1879451-6 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | 2 | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | 1879451-6 | - | - | - | - | - | - | - | , | - | - | - | - | - | - | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH00524R00FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.105822 oz | - | - | - | RH | - | 1 % | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 24 Ohms | - | - | - | - | - | - | Resistors | 7.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 8.1 mm | - | 15.2 mm | 8.5 mm | - | ||
![]() 1-1879454-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH0251K200FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.423288 oz | - | - | - | NH | - | 1 % | - | - | - | - | 20 PPM / C | - | 1.2 kOhms | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | ||
![]() RC2512FK-7W133RL Yageo | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | YAGEO | 2512 | 6332 | 4000 | - | YAGEO | - | + 155 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±1% | - | - | 2 | - | 200 ppm/°C | General Purpose | 133 Ohm | - | Thick Film | High Reliability | 2W | - | - | Resistors | 2 W | - | Thick Film | - | General Purpose | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | 1 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | ||
![]() RH010890R0FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | - | - | RH | - | 1 % | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 890 Ohms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | ||
![]() NH0251R000FC02 Vishay | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Vishay / Dale | - | - | 5 | VISHAY INTERTECHNOLOGY INC | Vishay | NH0251R000FC02 | + 250 C | - | - 55 C | Chassis Mount | 250 °C | -55 °C | - | Chassis Mount, | 13.87 mm | 26.97 mm | - | Chassis Mount | 13.97 mm | - | Active | - | - | 5.82 | N | No | 0.423288 oz | - | - | - | NH | - | 1 % | e0 | No | - | EAR99 | 50 PPM / C | - | 1 Ohms | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | - | NON INDUCTIVE, FREE AIR POWER: 12.5W | 8533.29.00.00 | Resistors | 25 W | BULK | Wirewound | Aluminum Housing | FIXED RESISTOR | unknown | Solder Lug | 25 W | - | - | 25 °C | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - |