- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR04X3831FTR Walsin Technology | 49 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | - | 100 PPM / C | - | 3.83 kOhms | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04W2R20FTR Walsin Technology | 49 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - | - | - | - | - 200 PPM / C, + 400 PPM / C | - | 2.2 Ohms | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() WR04X8450FTR Walsin Technology | 49 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | WALSIN TECHNOLOGY CORP | - | WR04X8450FTR | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | - | 5.46 | Details | Yes | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | e3 | Yes | - | - | EAR99 | 100 PPM / C | - | 845 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | 62.5 mW (1/16 W) | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.0625 W | 50 V | - | - | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | Lead Free | - | ||
![]() FST02506E250R0JE8 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 ppm/°C | - | 250 | - | - | - | - | - | - | - | 25 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 17.48 mm | 50.8 | - | - | - | - | - | - | - | ||
![]() SMM02040C9107FB000 Vishay | 38 |
| - | - | - | - | - | - | - | Vishay / Draloric | - | MELF 0204 | 10000 | - | Vishay | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000776 oz | 200 V | - | MouseReel | SMM0204 | - | 1 % | - | - | - | - | - | 50 PPM / C | Thin Film Mini-MELF Resistors | 910 mOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | Mini-MELF Resistors | - | MELF Resistors | - | - | 1.4 mm | - | - | 3.6 mm | - | - | - | ||
![]() EDGU1000R5900KXB00 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Milwaukee | - | - | 1 | - | Vishay | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | EDGU | - | 10 % | - | - | - | - | - | - | - | 590 mOhms | - | - | - | - | - | - | Resistors | 1 kW | - | Wirewound | - | - | - | Screw | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 350 C | - | Edgewound Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | 454 mm | 51 mm | - | - | ||
![]() PTN1206H6651FBT1 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Thin Film | 1206 | 3216 | 1000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000571 oz | 200 V | - | MouseReel | PTN | - | 1 % | - | - | - | - | - | 50 PPM / C | Commercial Thin Film Chip Resistor, Surface Mount Chip | 6.65 kOhms | - | - | Commercial | - | - | - | Resistors | 400 mW | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | - | 0.83 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() RE75G1R30C02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 oz | - | - | - | RE Military | - | 1 % | - | - | - | - | - | 50 PPM / C | - | 1.3 Ohms | - | - | Military/E-Rel | - | - | - | Resistors | 30 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 71 mm | 29 mm | - | - | ||
![]() RH025R4700FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.423288 oz | - | - | - | RH | - | 1 % | - | - | - | - | - | 100 PPM / C | Aluminium Housed Power Resistor | 470 mOhms | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | ||
![]() NS02B4K700FE12 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 100 | - | Vishay | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.024692 oz | - | - | - | RS, NS | - | 1 % | - | - | - | - | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 4.7 kOhms | - | - | - | - | - | - | Resistors | 3 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Wirewound Resistors | - 65 C to + 250 C | - | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | Wirewound Resistors - Through Hole | - | - | 4.8 mm | - | - | 14.2 mm | - | - | - | ||
![]() WMO5S-6K8JA05 Welwyn | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 500 | WELWYN COMPONENTS LTD | TT Electronics | WMO5S-6K8JA05 | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | 2.26 | Details | Yes | - | - | - | Ammo Pack | WMO-S | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Oxide | - | - | compliant | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | Metal Oxide Resistors | - | - | - | - | - | - | - | - | - | ||
![]() RH02560R00HE02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | - | - | RH | - | 3 % | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 60 Ohms | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | ||
![]() PE1206FRF070R082L Yageo | 33 |
| - | 1206 (3216 Metric) | - | - | - | 1206 | - | YAGEO | 1206 | 3216 | 4000 | - | YAGEO | - | + 170 C | YAGEO | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000551 oz | - | -55°C ~ 170°C | MouseReel | PE | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | 2 Terminal | - | ±100ppm/°C | - | 82 mOhms | - | Metal Film | Current Sense | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | Current Sense Resistors - SMD | - | - | - | 0.64 mm | 0.035 (0.89mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() RH010R3000FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.176370 oz | - | - | - | RH | - | 1 % | - | - | - | - | - | 100 PPM / C | Aluminium Housed Power Resistor | 300 mOhms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | - | ||
![]() RH02512K00FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | - | - | RH | - | 1 % | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 12 kOhms | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | ||
![]() PCF0805R-825RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT0805BRD071M07L Yageo | 17 |
| - | 0805 (2012 Metric) | - | - | - | 0805 | - | YAGEO | 0805 | 2012 | 5000 | - | YAGEO | - | - | YAGEO | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | - | 2 | - | - | ± 25ppm/°C | - | 1.07 MOhm | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW | - | Thin Film | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | Thin Film Resistors SMD | Moisture Resistant | Thin Film Resistors - SMD | 2 mm | 1.25 mm | - | - | 0.024 (0.60mm) | 2 mm | 1.2 mm | - | - | ||
![]() NH010332R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.176370 oz | - | - | - | NH | - | 1 % | - | - | - | - | - | 20 PPM / C | - | 332 Ohms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | 10.67 mm | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | - | ||
![]() RH010280R0DE02 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 10 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | - | - | RH | - | 0.5 % | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 280 Ohms | - | - | - | - | - | - | Resistors | 12.5 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | - | ||
![]() PTN1206K1500FBT1 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Thin Film | 1206 | 3216 | 1000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | MouseReel | PTN | - | 1 % | - | - | - | - | - | 100 PPM / C | Commercial Thin Film Chip Resistor, Surface Mount Chip | 150 Ohms | - | - | Commercial | - | - | - | Resistors | 400 mW | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | - | 0.83 mm | - | 3.2 mm | 1.6 mm | - | - |