- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603FR-07100KL Yageo | 735194 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | - | 0.1W | 0603 | 75V | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AC0402FR-0722RL Yageo | 589495 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402JR-07510RL Yageo | 535905 |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | Moisture Resistant | 350μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603JR-0710KL Yageo | 405074 | - | Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603JR-071KL Yageo | 304672 | - | Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SR731ETTP1R00F KOA Speer Electronics, Inc. | 31 |
| - | 8 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1.11V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.166W | 0402 | - | - | Automotive AEC-Q200, Current Sense | 350μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WR06X102JTL Walsin Technology | 9460 | - | - | - | - | - | 0603 | - | - | - | - | Tin | - | - | Cut Tape | - | - | - | 1% | - | - | - | - | - | - | - | 100 ppm/°C | 1kOhm | - | 155°C | -55°C | Metal Oxide | - | - | - | 100mW | 75V | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR03BTCX1001 Viking Tech | 400 |
| - | 16 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() SR731ETTP3R90F KOA Speer Electronics, Inc. | 50632 |
| - | 9 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | 1.11V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 166mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.166W | 0402 | - | - | Automotive AEC-Q200, Current Sense | 350μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SR731ETTP2R20F KOA Speer Electronics, Inc. | 16520 |
| - | 8 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 62.5mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.166W | - | 0.6043V | - | Automotive AEC-Q200, Current Sense | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SR731JTTD1R80F KOA Speer Electronics, Inc. | 22 |
| - | 6 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1.41V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | - | - | 200mW | 1.41V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Current Sense | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SR731ETTP6R80F KOA Speer Electronics, Inc. | 24 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 6.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | Not | AEC-Q200 | - | 1005 | 0.166W | 0402 | 1.0624V | 70°C | - | 350μm | - | 1mm | 500μm | - | - | RoHS Compliant | - | - | ||
![]() RC0603FR-071K5L Yageo | 289326 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SR731ETTP8R20F KOA Speer Electronics, Inc. | 26 |
| - | - | - | - | 0402 | - | - | - | 652.039032μg | - | 1.11V | - | - | - | - | - | 1% | - | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 8.2Ohm | - | 150°C | -55°C | Thick Film | - | - | - | 125mW | 790mV | - | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() RC0603FR-073KL Yageo | 50000 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SR731ETTP2R70F KOA Speer Electronics, Inc. | 23 |
| Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 2.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | 0.6695V | 70°C | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() RC0603FR-07510RL Yageo | 924422 |
| Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AR03BTCX1002 Viking Tech | 4735 |
| - | - | - | - | 0603 | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | Active | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() RC0603FR-072K2L Yageo | 50000 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | - | 0.1W | 0603 | - | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SR731ETTPR180F KOA Speer Electronics, Inc. | 118 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 180mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | 0.1729V | 70°C | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - |