- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW120620K0FKEAHP Vishay Dale | 97328 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 20kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805JR-070RL Yageo | 42124 | - | Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | Jumper | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 200 ppm/°C | 0Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSR2R2000FEA Vishay Dale | 3493 |
| Datasheet | 7 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2001 | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 200mOhm | Tin/Silver (Sn/Ag) | - | - | Metal Element | - | - | 2W | 630mV | TR, EMBOSSED PLASTIC, 13 INCH | - | 6.98mm | Chip | FIXED RESISTOR | - | - | - | - | 2W | 4527 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603121RFKEA Vishay Dale | 665087 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 121Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-0714KL Yageo | 96671 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSL2010R0330FEA18 Vishay Dale | 10222 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2001 | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 33mOhm | - | - | - | Metal Element | - | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | 2.54mm | Rectangular | FIXED RESISTOR | - | - | - | 5025 | 1W | 2010 | 0.1817V | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12065K60FKEA Vishay Dale | 16267 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.6kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | 200V | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25121K80JNEG Vishay Dale | 959 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.8kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603JR-0733KL Yageo | 19557 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | 75V | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() WSL2512R0500FEB Vishay Dale | In Stock | - | Datasheet | - | Tin | - | 2512 (6432 Metric) | - | - | - | 2 | 2512 | - | - | -65°C~170°C | Bulk | 2016 | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 50mOhms | - | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | 1W | - | - | - | - | - | - | 6432 | - | 2512 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | 6.35mm | 3.2mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805FR-072K21L Yageo | 35000 | - | Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.21kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | 150V | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RT0402BRD07100KL Yageo | 10004 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | HIGH PRECISION | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 350μm | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04021M10FKED Vishay Dale | 30590 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.1MOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-073K01L Yageo | 28699 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.01kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0805FR-0712RL Yageo | 983652 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 150V | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-8ENF1001V Panasonic Electronic Components | 50000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION, STANDARD: IEC60115-8 | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-071K6L Yageo | 94672 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.6kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() WSL2512R0800FEA Vishay Dale | 8809 |
| Datasheet | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 63.58798mg | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 80mOhm | - | - | - | Metal Element | - | - | 1W | 280mV | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.18mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 280mV | 6432 | 1W | 2512 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3GEYJ681V Panasonic Electronic Components | 617992 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Cut Tape (CT) | 2010 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 680Ohm | - | - | - | Thick Film | 0.1W 1/10W | IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR18EZPFV2L00 ROHM Semiconductor | 15000 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2mOhm | Tin (Sn) | - | - | Thick Film | - | - | 1W | - | TR, PAPER, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 3216 | 1W | 1206 | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.017 0.43mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |