- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW04022M05FKED Vishay Dale | 2141 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.05MOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-074K64L Yageo | 15000 | - | Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.64kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07357RL Yageo | 841831 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 357Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSL0603R0200FEA Vishay Dale | 1752 | - | Datasheet | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 20mOhm | - | - | - | Metal Element | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | 100mW | 760μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | 0.0447V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 330μm | 0.021 0.53mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0603-FX-1004ELF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1MOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() AC0402FR-07330RL Yageo | 499058 |
| Datasheet | 24 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WSR35L000FEA Vishay Dale | 2638 |
| Datasheet | 7 Weeks | Silver, Tin | Surface Mount | 4527 J-Lead | - | WRAPAROUND | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2011 | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±110ppm/°C | 5mOhm | Tin/Silver (Sn/Ag) | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED PLASTIC, 13 INCH | 3W | 6.98mm | Chip | FIXED RESISTOR | Not | - | - | - | 3W | 4527 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.54mm | 0.100 2.54mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-079K76L Yageo | 9900 | - | Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.76kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESR03EZPJ104 ROHM Semiconductor | 10271 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 200mW | 150V | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-078K06L Yageo | 10000 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.06kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | 50V | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC2512FK-0747RL Yageo | 4000 | - | Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | RC2512 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, Embossed, 7 Inch | 1W | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 6432 | 1W | 2512 | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC1206JR-0751RL Yageo | 644569 |
| Datasheet | 33 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | 200V | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04021K30FKED Vishay Dale | 13229 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.3kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3EKF75R0V Panasonic Electronic Components | 535256 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0805FR-075K62L Yageo | 5000 | - | Datasheet | 33 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-072K55L Yageo | 9250 | - | Datasheet | 33 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.55kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RK73H1ETTP4991F KOA Speer Electronics, Inc. | 58323 |
| Datasheet | 8 Weeks | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.99kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | - | 1005 | - | 0402 | 50V | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC1206JR-0715RL Yageo | 847786 |
| Datasheet | 33 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 16.187578mg | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RC | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 15Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 200V | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RC0402FR-0769K8L Yageo | 2120 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 69.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PMR18EZPFU5L00 ROHM Semiconductor | 11000 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5mOhm | Tin (Sn) | - | - | Thick Film | - | - | 1W | - | TR, PAPER, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 3216 | 1W | 1206 | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.017 0.43mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |