- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW2010499RFKEF Vishay Dale | 9572 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 499Ohm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031M47FKEA Vishay Dale | 23521 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.47MOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-076K49L Yageo | 194092 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.49kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TNPW06034K99BEEA Vishay Dale | 30657 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2006 | TNPW e3 | 0.063Lx0.033W 1.60mmx0.85mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 4.99kOhms | - | 125°C | -55°C | Thin Film | 0.1W 1/10W | - | 100mW | 75V | - | - | 850μm | - | - | - | Not | - | 1608 | - | 0603 | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3RSFR10V Panasonic Electronic Components | 4500 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±300ppm/°C | 100mOhm | - | - | - | Thick Film | 0.1W 1/10W | HIGH PRECISION, STANDARD: IEC60115-8 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | 0.1V | Automotive AEC-Q200, Current Sense | 450μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX2002 ROHM Semiconductor | 19900 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 20kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805JR-07910KL Yageo | 29 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 910kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0402100RFKEDHP Vishay Dale | 227555 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100Ohm | - | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 300μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07976KL Yageo | 9023 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 976kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04021K00FKTD Vishay Dale | 87218 | - | Datasheet | 12 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2007 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | - | Not | - | 1005 | - | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() RMCF1206ZT0R00 Stackpole Electronics Inc | 213 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 0Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, Paper, 7 Inch | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | 2A | Not | - | 3216 | - | 1206 | 200V | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0201JR-072K2L Yageo | 191760 |
| Datasheet | 24 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF3013X Panasonic Electronic Components | 5463 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 793.786648μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 301kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | - | Not | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-076K19L Yageo | 5000 |
| Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.19kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PSR400ITQFH1L00 ROHM Semiconductor | 3000 | - | Datasheet | 10 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2014 | PSR | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | 1mOhm | - | - | - | Metal Element | - | - | 4W | - | TR, EMBOSSED, 13 INCH | 4W | - | Chip | FIXED RESISTOR | - | - | - | 1052 | 4W | 3921 | - | Automotive AEC-Q200, Current Sense | - | - | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0603887RFKEA Vishay Dale | 772745 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 887Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-07430KL Yageo | 60000 | - | Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 430kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | - | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX2402 ROHM Semiconductor | 20000 | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 24kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0402FR-078K87L Yageo | In Stock |
| Datasheet | 33 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.87kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | 50V | Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW060359K0FKEA Vishay Dale | 5797 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 59kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |