- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Product | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1879624-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | - | 350 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 15 PPM / C | - | 80.6 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | - | - | - | ||
![]() 2-1879629-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | - | 500 V | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | - | 100 PPM / C | - | 27 kOhms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | - | - | - | ||
![]() 1879678-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 121 Ohms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | - | - | - | ||
![]() CFM14JT36K0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | - | 36kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MR5FT30L0 Stackpole Electronics Inc | 13 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | 400 ppm/°C | - | 30mOhm | - | - | - | Metal Foil | - | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() NWW5JT20R0 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 20Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | TR, 11 INCH | 5W | - | FIXED RESISTOR | - | - | 5.1W | - | - | 0.91 mm | - | - | Moisture Resistant, Non-Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF12JT200K Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | - | 200kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | Not | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN60D1002FB14 Vishay Dale | 612 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | - | 10kOhms | - | 175°C | -65°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 300V | - | 250mW | - | - | MIL-R-10509 | - | - | - | - | 640 μm | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | 8.74mm | 3.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CF1JT750R Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 750Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | - | TR | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JB2K40 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 2.4kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | - | 2W | Tubular | FIXED RESISTOR | - | - | 2W | 30mm | 350V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT68R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 68Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT56R0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 56Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT1K30 Stackpole Electronics Inc | 1624 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.3kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF1JT2K40 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 2.4kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | - | TR | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTD6K34 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 6.34kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT300R Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 300Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTF5634K800BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 34.8 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() RNF14FTC10K0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTF5633K200FYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 33.2 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF56825R00FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 5 PPM / C | - | 825 Ohms | - | 150 °C | -55 °C | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - |