- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18JTD470R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC1K82 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.82kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSF2JB36K0 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2011 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTT34K8 Stackpole Electronics Inc | 47 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 34.8kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTT24K9 Stackpole Electronics Inc | 30 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 24.9kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC14JT620R Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 620Ohm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT51R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 51Ohm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JT680R Stackpole Electronics Inc | 39 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 680Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JT10K0 Stackpole Electronics Inc | 39 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 10kOhm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JT7R50 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT270R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 270Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD25K5 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 25.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC12JT12R0 Stackpole Electronics Inc | 14 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 12Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JT160R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 160Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JT22R0 Stackpole Electronics Inc | 14 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 22Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JT3K90 Stackpole Electronics Inc | 14 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 3.9kOhm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC12JT15R0 Stackpole Electronics Inc | 14 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 15Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNC55H2772BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | Axial | -65°C~175°C | - | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 27.7kOhms | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | - | - | - | - | - | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC12JB680R Stackpole Electronics Inc | 13 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | - | 680Ohm | - | Carbon Composition | 0.5W 1/2W | - | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() TR20JBL3R30 Stackpole Electronics Inc | 32 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | TO-220-2 Full Pack | FLAT | - | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | 20W | Rectangular | FIXED RESISTOR | - | 3W | - | 350V | - | 5.08mm | - | Moisture Resistant, Non-Inductive | - | 16.51mm | 0.650 16.52mm | - | ROHS3 Compliant | - |