- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNMF12DTC1M00 Stackpole Electronics Inc | 38 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1MOhm | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14BAE27K1 Stackpole Electronics Inc | 6 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 27.1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | - | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12FTD36R5 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 36.5Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD7K50 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.5kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD82K5 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 82.5kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD825K Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 825kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() RNF1FTD100K Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF1FTD1M00 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF1FTD22K0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF1FTD12K1 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.1kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() 20J2K5 Ohmite | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial | - | Ceramic | 350°C | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | - | - | 10W | 720V | - | 10W | All-Welded | FIXED RESISTOR | - | 38.1mm | - | 0.813 mm | Flame Retardant Coating, Safety | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CFR-25JR-52-100R Yageo | 9589 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | WIRE | - | - | 250V | -55°C~155°C | Tape & Reel (TR) | 2010 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -350/ +500ppm/°C | 100Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | 550 μm | - | 2.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF18JTD4K70 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.7kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC13K3 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 13.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC13K0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 13kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC37R4 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 37.4Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC6K49 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.49kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC750K Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 750kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC6K98 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.98kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNMF12FTD41R2 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 41.2Ohm | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - |